Halogen-Free Flexible Conduit, Type ZHLA, and High/Low Temperature Conduit, Type ATLA, are both available in a variety of colors, including blue, green, yellow, orange, red, white, gray plus many more. Download the Product Sheet today to learn more. Read more...
More Product Announcements from Electri-Flex CompanyType ZHLA, by Electri-Flex Company, is a Zero-Halogen Flexible Electrical Conduit that is both UL listed and CSA certified. It is a non-halogen, low smoke and low flame spread choice when limiting toxic materials of combustion are an important issue, such as in subways, buidlings and tunnels. Download the ZHLA Spec Sheet today to learn more. Read more...
More Product Announcements from Electri-Flex CompanyOmnetics Micro Circular Series (spaced at .050" / 1.27 mm centerline-to-center
TDK Corporation introduces the TDK-Lambda CUS200M series of medically and ITE certified power supplies. Featuring efficiency levels of up to 94%, internal heating is reduced allowing electrolytic capacitor life to be extended. The CUS200M can deliver 200W convection cooled and up to 250W with 1.5m/s airflow and is packaged in the industry 3" x 5" standard footprint. Applicati... Read more...
More Product Announcements from TDK-Lambda Americas Inc.The app you have been waiting for has arrived. MICROMO MOTION is a DC motor calculator app for both iPhone and Android devices. MOTION is designed to help engineers calculate DC motor performance using speed, torque, voltage and other catalog data. Read more...
More Product Announcements from FAULHABER MICROMOPelonis Technologies' P1232-28 series Energy Efficienct DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, constant speed and Ingress Protection up to IP67. Read more...
More Product Announcements from Pelonis Technologies, Inc.Pelonis Technologies - 92 x 92 x 38mm (3.62 x 3.62 x 1.50in). 12V, 24, and 48V, 72 CFM to 164 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection. RoHS compliant. Optional Features: Tachometer, Rotation Detector, Life Detection, Over Voltage Protection, TPWM, RPWM, Curren... Read more...
More Product Announcements from Pelonis Technologies, Inc.Omnetics Expedited 3D Models with the designers in Mind…..
There are several key benefits of using 3D design and 3D modeling within todays interconnect world. Advantages include simplicity, automation as well as interactive analysis for the designers themselves. Unfortunately for connector makers, often lost in translation is the physical connector itself. Connectors, altho... Read more...
More Product Announcements from Omnetics Connector CorporationOmnetics Connector Corporation's high reliability Micro-D connectors are now available with mixed power/signal contact layouts to allow designers the ability to achieve their optimal layout and performance. Read more...
More Product Announcements from Omnetics Connector CorporationBATTLEFIELD TESTED WITH REAL USB 3.0 SPEEDS
Omnetics New USB 3.0 Quick Lock Connector option delivers lightning speeds in a shell you might just recognize.
On first glance you will notice Omnetics' all new Quick Lock USB 3.0 connector is a little different than the rest. Gone are the flex pin contacts that so many are use to, still remaining, is the quality and... Read more...
More Product Announcements from Omnetics Connector Corporation