Acopian Power Supplies manufactures custom linear power supplies to match your specifications. Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies manufactures custom high voltage power supplies to match your specifications. Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies manufactures custom DC-DC converters to match your specifications. Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies manufactures custom DC power systems to match your specifications. Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies manufactures custom DC power supplies to match your specifications. Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies manufactures custom AC-DC converters to match your specifications. Read more...
More Product Announcements from Acopian Power SuppliesRego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance extension solution. Please refer to below information.
Product Series -
1x1 port with various o... Read more...
TDK Corporation announces the introduction of the TDK-Lambda medical certified DTM65-D external power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for efficiency and off-load power. The DTM65-D is certified to the medical IEC 60601-1 standards, making it suitable for a variety of hospital, dental and healthcare applications, including diagnostic and m... Read more...
More Product Announcements from TDK-Lambda Americas Inc.Used for lighting fixture installation, and many other electrical equipment uses, these flexible metal, pre-assembled whips consist of six feet of UL listed flexible metal conduit, stranded THHN wire with 6" leads, and internal, zinc die-cast fittings with steel locknuts. Download the Pre-Assembled Whip Sheet today to learn more. Read more...
More Product Announcements from Electri-Flex CompanyHalogen-Free Shielded Flexible Conduits, Types HFSLA, HFEMS and HFEMCS, are ideally suited for applications requiring both shielding protection and halogen-free properties. These applications include: Aerospace, Cell Towers, Data Centers, Defense, Healthcare, Renewable Energy, Ship Building and Telecommunications. Download the Shielding Catalog today to learn more. Read more...
More Product Announcements from Electri-Flex Company