Interpower

Interpower® is pleased to announce it is expanding its current product line of plugs and sockets by offering an Argentina plug, in-line connector, and panel-mount socket. Read more...

More Product Announcements from Interpower
Interpower

Interpower® is now manufacturing red Danish hospital-grade cord sets at its Iowa facility, expanding the current line of customizable international products. Read more...

More Product Announcements from Interpower
Interpower

Interpower® offers a four series product line of NEMA 5-15, 5-20, 6-15, and 6-20 snap-in sockets (screw-mount also available). Read more...

More Product Announcements from Interpower
BRIM Electronics, Inc.

One to five twisted conductors of Type E extruded PTFE insulation (.010" wall), over a stranded silver-plated copper conductor, when shielded, braided silver-plated shield with a minimum coverage of 90% over the conductor(s), Read more...

More Product Announcements from BRIM Electronics, Inc.
TDK-Lambda Americas Inc.

TDK Corporation announces the introduction of 300W models to the TDK-Lambda PH-A280 series of DC-DC power modules with high voltage DC input. Operating from a wide range DC input of 200 to 425VDC, which is widely used in HVDC (High Voltage DC Current) applications, the PH-A280 range now includes 50, 75, 100, 150 and 300W outputs.

The new PH300A280 power modules are available in fo... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

TDK Corporation announces the introduction of the 100A TDK-Lambda iJC series of POL (Point of Load) non-isolated DC-DC converters. Being PMBus™ compliant and featuring digital control, these converters providebetter dynamic performance, improved system stability and allow a great deal of flexibility and customization to the end application’s needs.

Operating from an 8... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
Rego Electronics Inc.

Product Series -
A full series of vertical, right angle and straddle mount types connectors
Features & Benefits -
Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Read more...

More Product Announcements from Rego Electronics Inc.
Rego Electronics Inc.

Product Series -
Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors.
Features & Benefits -
A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design enables customers choose their own number of power and signal pins and the way those pins line up. Read more...

More Product Announcements from Rego Electronics Inc.
TDK-Lambda Americas Inc.

TDK Corporation announces the introduction of the TDK-Lambda medical and ITE certified DTM300-D external power supplies. This series offers a choice of class I or class II (no ground connection) inputs and meets the stringent Level VI DoE standards for efficiency and off-load power. The DTM300-D is certified to both the medical IEC 60601-1 and ITE IEC 60950-1 standards, making it suitabl... Read more...

More Product Announcements from TDK-Lambda Americas Inc.