TFE & FEP Shielded & Unshielded Cables

Featured Product from BRIM Electronics, Inc.

More Info Email Supplier Request a Quote

One to five twisted conductors of Type E extruded PTFE insulation (.010" wall), over a stranded silver-plated copper conductor, when shielded, braided silver-plated shield with a minimum coverage of 90% over the conductor(s), and either a heat fused double reversed PTFE tape wrap jacket, a PTFE impregnated fiberglass braided jacket, or an extruded FEP jacket, or no jacket overall. Cables are fungus, solvent, flame, acid, alkali, & oil resistant.

  • Operating Voltage: 600 Color code: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow
  • Jacket color: White
  • OPER. TEMP.
    • PTFE: -65°C to +200°C.
    • FEP: -60°C to +200°C
  • Stranding: 26 AWG --7 strands, 24 AWG to 16 AWG--19 strands
  • RoHS compliant constructions are available to order

FEP JACKET OVER SHIELD PER MIL-W-16878— 600 VOLTS

PTFE IMPREGNATED FIBERGLASS BRAID OVER SHIELD -- MIL-W-16878 600V

PTFE TAPE WRAP JACKET OVER SHIELD PER MIL-W-16878 -- 600V

PTFE IMPREGNATED FIBERGLASS BRAID--NO SHIELD -- MIL-W-16878 600V

PTFE CONDUCTORS, BRAIDED SHIELD, NO JACKET-- MIL-W-16878 600V

Full specifications and ordering part numbers