MIL-Spec and Commercial Lacing Cords & Tapes

Featured Product from BRIM Electronics, Inc.

More Info Email Supplier Request a Quote

Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713)

Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67°F to +500°F. Available in multi finishes.

NYLON FLAT BRAIDED LACING TAPE-- 
A-A-52080 (MIL-T-43435 TYPE I) FINISH B

Nylon flat braid treated with a microcrystalline fungicidal wax finish. Stays flat & flexible, creating a wider contact to distribute stress. Won't slip when tied. Resistant to fungus, flame, abrasion & acids. OPERATING TEMPERATURE: -67°F TO +250°F

DACRON FLAT BRAIDED LACING TAPE --
A-A-52081 (MIL-T-43435 TYPE II) FINISH B

Dacron flat braid treated with a microcrystalline fungicidal wax finish to help prevent slipping when tying knots, resists fungus and mildew. Wont cut or damage items being held together. Stays flat. Superior to Nylon in resistance to acids & elongation. OPERATING TEMPERATURE: -100°F to +350°F.

PTFE FLAT BRAIDED LACING TAPE--
A-A-52082 (MIL-T-43435 TYPE III) FINISH A

Highly resistant to fluids, fuels & chemicals. Won't outgas under critical vacuum conditions. OPERATING TEMPERATURE: -100°F to +450°F.

PTFE FIBERGLASS FLAT BRAIDED LACING TAPE - 
A-A-52083 (MIL-T-43435 TYPE IV) FINISH D

PTFE impregnated fiberglass braided flat, gives high strength and temperature performance. Stays flat.  The PTFE finish adds strength and abrasion protection. Will not cut or damage item tied. OPERATING TEMP.: -100°F to +800°F Finish D.*DuPont. 

NOMEX* FLAT BRAIDED LACING TAPE - 
A-A-52084 (MIL-T-43435 TYPE V) FINISH B

Nomex* flat braided lacing tape, gives high strength & temperature performance. Stays flat. Nomax* provides almost as high an operating temperature as Teflon* Impregnated fiberglass lacing tape, but is lighter in weight and is less friable than fiberglass. Will not cut or damage item tied. OPERATING TEMP.: -67°F to +500°F Finish B, Natural

ROUND TWISTED NYLON LACING TAPE -- MIL-T- 713 (MIL-DTL-713) TYPE P FINISH B 
Round twisted Nylon, treated with a microcrystalline fungicidal wax to resist 
mildew, fungus & help in tying.  OPERATING  TEMP.: -67°F TO +250°F.

ROUND TWISTED LINEN LACING CORD -- MIL-T- 713 (MIL-DTL-713) TYPE N FINISH B & A-A-52056

Round twisted Linen (pure flax)  treated with a microcrystalline fungicidal wax 
mildew, fungus & help in tying.