Brim’s Series 1542-1551 contains stranded tinned copper conductors, special soft PVC insulation Read more...
More Product Announcements from BRIM Electronics, Inc.Availiable with 2 to 4 conductors of MIL-W-16878D Type B, twisted, shielded or unshielded, jacketed or unjacketed. Suitable for hi-fi & stereo applications. Read more...
More Product Announcements from BRIM Electronics, Inc.Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic
Rubber) insulation. Read more...
UL Type 1061, 24 AWG 7/32 T.C., UL VW-1 Read more...
More Product Announcements from BRIM Electronics, Inc.2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC,
extruded into a parallel or miniature zip cord. Read more...
MIL-W-16878D TYPE B -- 600V +105°C Read more...
More Product Announcements from BRIM Electronics, Inc.These small diameter high temperature lead wires allow unique constructions.The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Read more...
More Product Announcements from BRIM Electronics, Inc.BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving. Read more...
More Product Announcements from BRIM Electronics, Inc.Introducing a new series of Flat/Modular straight telephone cables. This series is run in 4,6 & 8 conductors, 26 AWG 7/34 & 28 AWG 7/36 tinned copper conductors with polypropylene insulation over the individual conductors, and an 80°C silver satin color PVC jacket overall. Read more...
More Product Announcements from BRIM Electronics, Inc.BRIM ELECTRONICS, INC. announces the expansion of our MINIFLYXä Ultra-Flexible instrumentation cables. Our new constructions include 26 AWG and 28 AWG, for applications requiring a heavier gauge conductor. Read more...
More Product Announcements from BRIM Electronics, Inc.