MINIATURE SHIELDED CONTROL & INSTRUMENTATION CABLE

Featured Product from BRIM Electronics, Inc.

More Info Email Supplier Request a Quote

MIL-W-16878D TYPE B -- 600V +105°C

Stranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage, 105°C gray PVC jacket overall.  All material pass UL VW-1 test.  PVC is resistant to acid, fungus, oils, moisture, solvents flame.
Used as an interconnecting cable for electronic equipment, control & instrumentation cable telemetry and remote control cable for sensitive recording instruments.

  • OPER. VOLT.: 600 Volts.
  • OPER. TEMP.: -55°C to +105°C.          
  • STD. P-U: 500', 1000'