Acopian Power Supplies

Operates as constant-current or constant-voltage supply (with monitor outputs), a family of 720-W ac/dc power supplies is available in versions with fixed outputs from 3.3 to 135 Vdc or adjustable outputs from 0 to 135 Vdc. Features of the 1U-high PFC devices include soft-start, inhibit, Vout-OK, internal EMI filtering and RFI shielding, and optional n+1 and parallel operat... Read more...

More Product Announcements from Acopian Power Supplies
Acopian Power Supplies

Acopian Power Supply Linear power supplies offer unusually high performance - many models have regulation of better than +/-0.005% and output ripple less than 0.25 mV. Read more...

More Product Announcements from Acopian Power Supplies
Acopian Power Supplies

Acopian Power Supplies - Operating on AC or DC, our power supplies provide up to 1200 watts of well regulated DC and range between 0v to 30kV. Shipped within 3 days! Read more...

More Product Announcements from Acopian Power Supplies
Acopian Power Supplies

Acopian Power Supplies models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies.

Voltage programmable using resistance. Read more...

More Product Announcements from Acopian Power Supplies