Heilind Electronics, Inc.

Heilind is pleased to announce availability of HARTING’s Han® S 450 Plus, a next-generation high-current connector purpose-built for the demands of modern energy storage and industrial battery applications. The Han® S 450 Plus is compact and runs cool under load, while pushing capacity to 500 A — more than doubling the 200 A ceiling of other connectors in the Han®... Read more...

More Product Announcements from Heilind Electronics, Inc.
jbj Techniques Limited

Industrial machinery across sectors from mobile hydraulics to electric vehicles continues to face increasing thermal management demands as power densities rise and system packaging becomes more compact. jbj Techniques has strengthened its portfolio of industrial cooling and heat-exchange technologies designed to improve uptime, reliability and component lifespan across a wide range of op... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

Recurring high oil temperature deserves an assessment of the hydraulic system and its cooling conditions before a replacement cooler is selected.

Where is heat being generated? What heat load must be removed? Are oil flow, airflow and ambient conditions consistent with the existing cooler’s requirements?

Available space, operating duty and installation conditions also... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

For machine manufacturers requiring improved performance or combined cooling of multiple media in a compact design or different cooler shape.

When machine builders require improved performance or combined cooling of multiple media in a compact design or different cooler shape / build footprint they turn to the expertise behind these carefully designed cooling solutions.

... Read more...

More Product Announcements from jbj Techniques Limited
DieQua Corporation

Eliminate settling time lag and torsional windup in high-dynamic servo applications with DieQua’s PHF Series Planetary Gearheads. Featuring an integrated straddle-bearing planet carrier and compact ISO 9409-1 robotic flange, the PHF provides exceptional torsional rigidity (up to 1,000 Nm/arcmin) and backlash down to <1 arcmin. Read more...

More Product Announcements from DieQua Corporation
Portage Electric Products, Inc.

PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal resistance draws minimal power from battery packs and cases are isolated from the circuit maximizing reliability. Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

The PEPI® Model FC-P2D is an ultra-small circuit protector. The plastic case insulates it from the circuit and ambient heat to counter nuisance tripping. Despite the small size, it provides circuit protection on loads as large as 12 amps 125 VAC inductive circuits. These devices are part of the PEPI® Valstat™ Series™ making them readil... Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

Limited production runs and the need for high reliability puts pressure on circuit protection devices used in specialty appliances aimed at luxury markets. The high quality design of PEPI® thermal controls, and their ability to be customized to better fit the needs of different applications, are key to their industry-leading reliability. Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

Circuit reliability concerns escalate as loads elevate because the consequences of failure are more catastrophic. For this reason, PEPI® Thermal Controls are designed to improve circuit safety when loads are as high as 50 amps on 120 VAC inductive loads and 20 amps on 240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and batte... Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

Contacts are the critical thermal control components most prone to tarnish and wear, so bigger is better. Contacts used in PEPI® thermal controls offer more surface area to maintain positive contact when slightly misaligned or worn from repeated use. PEPI® contacts are also made of coin silver to resist tarnishing that impedes electrical flow in closed circu... Read more...

More Product Announcements from Portage Electric Products, Inc.