FDG8850NZ dual MOSFET enables efficient DC-DC conversion with low on-resistance and fast switching, supporting compact power designs and improving efficiency in portable and low-voltage electronic systems. Read more...
More Product Announcements from Win Source ElectronicsExplore how LM317 voltage regulators handle transient response and ripple rejection, helping engineers improve power stability, reduce noise, and optimize performance in analog and mixed-signal systems. Read more...
More Product Announcements from Win Source ElectronicsThe XCF32PFSG48C is a high-speed, low-power non-volatile memory designed for secure, rapid FPGA configuration. Ideal for telecommunications, industrial automation, and automotive systems requiring reliable startup and real-time responsiveness. Read more...
More Product Announcements from Win Source ElectronicsThe XC5VLX30-1FFG676C is a mid-range Virtex-5 FPGA offering 4,800 slices, 1,152 Kbit Block RAM, and 400 user I/Os. Its efficient LUT architecture, flexible on-chip memory, and advanced clock management make it ideal for industrial control, signal processing, and interface bridging applications. Read more...
More Product Announcements from Win Source ElectronicsThe QPD2560L is a 300W discrete GaN on SiC HEMT which operates from 1.0 to 1.5 GHz providing typically up to 55.4dBm of saturated output power with 15dB of large-signal gain and 65% of drain efficiency. Input pre-match within the package results in ease of external board match and saves board space. The device is housed in an industry standard air cavity package and is ideally suited fo... Read more...
More Product Announcements from QorvoQorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8 - 11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast RF On and Off control, allowing RF pulse mode applications. For linear applications... Read more...
More Product Announcements from QorvoECS Inc.'s ECS-TXO-2016 SMD TCXO offers a 9.5 MHz ~ 60 MHz frequency range with a typical 15 pF load capacitance and HCMOS output. These TCXO SMD oscillators feature a subminiature structure and are available in a low-profile ceramic package with 2.0 x 1.6 x 0.8 mm dimensions. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS-RTC-3225-5699C3 is a small form factor real-time clock (RTC) with an embedded 32.768 kHz TCXO at ±3 ppm stability over -40°C ~ +85°C. Read more...
More Product Announcements from ECS Inc. InternationalThe ECX-1247 is a small form factor surface mount crystal that comes in a 1.6 x 1.2 x 0.3 mm package. This product offers tight stability and tolerance over the industrial temperature range of -40ºC to +85ºC with a low frequency capability of 24 MHz. Read more...
More Product Announcements from ECS Inc. InternationalLow RDS(on), efficient switching, and balanced thermal performance make the FDS6681Z ideal for load switching, power path control, and DC-DC converter applications. Read more...
More Product Announcements from Win Source Electronics