Win Source Electronics

High-performance mid-range Kintex-7 FPGA featuring 162K LUTs, 16 high-speed GTX transceivers, industrial-grade FFG676 BGA package, ideal for communication, AI, and industrial systems. Read more...

More Product Announcements from Win Source Electronics
DigiKey

32-bit TRAVEO™ T2G Arm® Cortex® microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications

Discover the power of 32-bit TRAVEO™ T2G Arm® Cortex® microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications. Read more...

More Product Announcements from DigiKey
ECS Inc. International

The ECX-1210B is a miniature 1.2 x 1.0 mm 32.768 kHz tuning fork crystal featuring a frequency tolerance of ±20 ppm and an ESR of 80kΩ, providing low energy consumption. This is the smallest form factor available today and is ideal for precision timing in wearables, drug delivery devices and hearing aids. Read more...

More Product Announcements from ECS Inc. International
ECS Inc. International

ECS Inc.'s ECS-3225MVLC are low current surface mount oscillators ideal for IoT, LoRa WAN, portable and industrial applications. Read more...

More Product Announcements from ECS Inc. International
Qorvo

QPD1014A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already... Read more...

More Product Announcements from Qorvo
Qorvo

QPD1004A is a 25W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already... Read more...

More Product Announcements from Qorvo
ECS Inc. International

The ECX-1048B miniature, tight-stability SMD crystals have a compact ceramic package size of 1.2 x 1.0 x 0.33 mm. The ECX-1048B crystals offer low ESR and low first-year aging of ±2 ppm max. The 48B-CKY version has a tolerance of ±10 ppm max at +25°C and a stability of ±10 ppm max over -30°C ~ +85°C. Read more...

More Product Announcements from ECS Inc. International
Interquip Electronics Co., Ltd.

Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produ... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Qorvo

19 Voltage Rails, Dual Phase Power Management IC for Computer Vision and Advanced Processors Read more...

More Product Announcements from Qorvo
Qorvo

Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products of 25 dBc. Furthermore, QPA1722 can deliver output powers up to 10 Watts with 26 dB of small-signal ga... Read more...

More Product Announcements from Qorvo