When you think of the biggest booms in technology, you probably picture the rise of the internet, smartphones or AI. In this recent TechStack interview, Dave Altavilla and Marco Chiappetta, co-founders of HotTech Vision and Analysis, sat down with Rajesh Vashist, chairman and CEO of SiTime, to discuss how SiTime is enabling the future of technology—disruptin
TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp.
Beside a ± 1.0 °C precise and accurate high-resolution Temperature Sensor with programmable temperature window detection int... Read more...
More Product Announcements from Micro Crystal AGRV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25°C and the anticipated frequency-drift over the temperature of the embedded 32.768 kHz... Read more...
More Product Announcements from Micro Crystal AGReal-Time Clock (RTC) Modules with Ultra Low Power in Compact Packages
Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package.
- Ultra low power consumption: 45nA
- High accuracy: ± 1 ppm, ± 0.09s/day
- Smallest package: 2.0 x 1.2 x 0.7 mm
- Extended...
The ECS-1612MV is a miniature SMD HCMOS oscillator with MultiVolt™ capability of 1.6V ~ 3.6V. The 1.6 x 1.2 x 0.7 mm ceramic package is ideal for LoRa Wan, low-power/portable, industrial and IoT applications. Read more...
More Product Announcements from ECS Inc. InternationalECS-2520MVQ series of AEC-Q200 qualified MultiVolt™ SMD crystal oscillators allows customers to use the same device for many designs. This electronic component is ideal for LoRa WAN, low power/portable and IoT applications where low jitter is available over the extended temperature range of –40ºC to +85ºC. Read more...
More Product Announcements from ECS Inc. InternationalThe ECS Inc. ECX-34RR is a 32.768 kHz crystal unit with a low ESR of 30 kΩ in a compact package, which is critical for portable electronics and very tight space-constrained applications. Read more...
More Product Announcements from ECS Inc. InternationalThe Services division provides a full range of test services, from wafer sort and final production testing to characterization, qualification, reliability testing, and advanced failure and technology analysis, as well as ASIC design and design-for-testabili
Cosmic’s Burn-In System is revolutionary due to its ovenless technology. Read more...
More Product Announcements from Cosmic Equipment SpACompact STM32F042 ARM Cortex-M0 microcontroller with integrated USB 2.0 Full-Speed support for embedded control, industrial HMI, and USB-enabled devices. Read more...
More Product Announcements from Win Source Electronics