QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB.
Lead free and RoHS compliant. Read more...
More Product Announcements from QorvoQorvo's QPA4003 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating from 26.5 to 29.5 GHz, it achieves 1.25 W linear power with lower than −33 dBc intermodulation distortion products and 29 dB small signal gain. Saturated output power is greater than 37 dBm (5 W) with an associated power-added efficiency of 22 %.
The QPA4003 is pa... Read more...
More Product Announcements from QorvoHamamatsu Photonics’ easy-to-use C16795 series InGaAs area image sensor module features a high dynamic range and improved image quality, especially in low-light conditions. With a high-speed performance of up to 503 frames per second and an integrated InGaAs area image sensor, it offers enhanced light sensitivity and clarity in your imaging results. Read more...
More Product Announcements from Hamamatsu Photonics EuropeGood-Ark Semiconductor’s GSFA20106 is a 200V, 106A, 9.4mΩ N-Channel MOSFET designed for high-frequency switching applications. Utilizing advanced deep trench technology, it offers ultra-low RDS(ON), reduced gate charge, and high avalanche capability. Packaged in TO-247, it is ideal for DC-DC converters, BMS, micro-inverters, motor control, and high-power density applications. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Hamamatsu Photonics introduces its G1719X series of InGaAs PIN photodiodes: compact, surface-mounted NIR sensors with low dark current designed for infrared applications, including gas sensing, laser application, and remote temperature sensing. Read more...
More Product Announcements from Hamamatsu Photonics EuropeA new generation of pressure sensor technology brings new
features to EV battery protection and emerging requirements. Read more...
New content will be posted monthly. Sign up for updates! Read more...
More Product Announcements from Fuji Electric Corp. of AmericaRF front-end module (FEM) for Bluetooth® Low Energy, Bluetooth® mesh, Thread and Zigbee and 2.4 GHz proprietary range extension Read more...
More Product Announcements from Nordic Semiconductor ASAEver since Tesla and Edison crossed their ‘AC / DC sabres’, flipping a switch of a power circuit introduced a shocking risk: arcing. Arcing, both inventors learned later, is caused when the potential difference (measured in volts) between poles causes the air between them to heat up so extremely that it turns into a plasma. In other ominous words: the insulator becomes a cond... Read more...
More Product Announcements from FCL Components AmericaIdeal for use in data centers, telecommunications equipment and consumer electronics where low power consumption and high stability is needed Read more...
More Product Announcements from Aker Technology USA Corporation