ECS Inc. International

ECS Inc. International’s AEC-Q200 surface mount (SMD) crystals are exceptionally reliable and supply long-term stability throughout many applications and are AEC-Q200 and IATF 16949 certified. SMD crystals can be supplied at custom and standard frequencies, as well as customized with tight stabilities and low equivalent series resistance (ESR). ECS Inc. offers one of the widest sel... Read more...

More Product Announcements from ECS Inc. International
Konica Minolta Sensing Americas, Inc.

NEW Spectrophotometer CM-3700A Plus - Improved funcionality and better workflow. Expanding on the performance and reliability of its predecessor, the benchtop Spectrophotometer CM-3700A Plus is an advanced measurement instrument designed to precisely evaluate the color and appearance of opaque, transparent, translucent, and fluorescent samples. Read more...

More Product Announcements from Konica Minolta Sensing Americas, Inc.
New Yorker Electronics Co., Inc.

Vishay’s VO1400AEFTR and VO1401AEFTR solid-state relays deliver 3750 VRMS isolation and up to 550 mA load current in compact SOP-4 packages. With low on-resistance, fast switching, and high reliability, they’re ideal for industrial, telecom, and instrumentation use. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
Qorvo

Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5 - 10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power-added efficiency.
The QPA2811 is packaged in a 7 mm x 7 mm 48-pin plastic overmolded package.... Read more...

More Product Announcements from Qorvo
Nexperia B.V.

60 V MLPAK33 MOSFETs, enhancing the power MOSFET portfolio with high-performance, cost-effective, devices for high-volume applications such as chargers, battery management systems (BMS), and power supplies. Read more...

More Product Announcements from Nexperia B.V.
Win Source Electronics

The EPCS4SI8N is a reliable, high-speed configuration device offering 4Mb memory in a compact 8-SOIC package. Ideal for medical, video processing, and surveillance applications. Read more...

More Product Announcements from Win Source Electronics
Fuji Electric Corp. of America

One module can support a 1500-VDC power converter, which makes it possible to reduce the number of IGBT modules installed and other components such as wiring in peripheral circuits, allowing for a smaller power converter footprint. This contributes to lower power generation costs.
* Free-wheeling diode Read more...

More Product Announcements from Fuji Electric Corp. of America
Voltage Multipliers, Inc.

VMI's SMF150 high voltage diode features 15kV reverse voltage in the smallest package available, delivering 10mA of forward current, and a reverse recovery time of 100ns! Read more...

More Product Announcements from Voltage Multipliers, Inc.
NKK Switches

Dental equipment used in conscious sedation procedures needed to be overhauled due to its overly complex design. The alarm system’s panel was developed in-house and had not been updated since the invention of the device. Belmed wanted to reduce the time and money that was spent on manufacturing.

Read More Read more...

More Product Announcements from NKK Switches
New Yorker Electronics Co., Inc.

Vishay introduces the SiHK050N65E, a new Gen 4.5 650 V E Series power MOSFET delivering superior efficiency for telecom, industrial, and computing applications. This n-channel MOSFET features 48.2% lower on-resistance and 65.4% improved FOM compared to previous generations. It offers exceptional performance for high-power applications exceeding 6 kW while meeting stringent efficiency sta... Read more...

More Product Announcements from New Yorker Electronics Co., Inc.