Gorman-Rupp Pumps

Data Center Pumping Solutions: No Interruptions. No Compromise.

Data centers demand maximum uptime—and Gorman‑Rupp delivers. Our pumping solutions are built to support continuous operation across fuel transfer, pressure boosting, and wastewater handling, ensuring reliable performance in critical applications. With durable, easy-to-maintain equipment and a broad... Read more...

More Product Announcements from Gorman-Rupp Pumps
Suzhou Ele Mfg Co., Ltd.

Featuring a high-efficiency brushless motor, this self-priming diaphragm water pump delivers up to 3.3 GPM at 50 PSI and self-primes up to 10 ft. Available in 12V DC and 115V AC versions, it provides automatic on-demand pressure control, dry-run and overheat protection, and IPX5 water resistance for RV, marine, agricultural, irrigation, mobile washing, and off-grid water systems. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.

Designed for portable clean-water transfer, this self-priming electric pump delivers up to 380 GPH with a maximum head of 67 ft. Available in 12V DC and 115V AC versions, it features a compact flat-bottom design, manual ON/OFF control, dry-run and overload protection, and durable aluminum and copper construction for RV, garden, pool, pond, tank, and emergency water removal applications. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.

Selecting a water pump for home irrigation requires more than checking maximum flow. This guide explains how irrigation method, flow rate, pressure, water source, garden layout, and power supply affect pump selection, helping engineers and system designers match pump performance to drip irrigation, sprinklers, soaker hoses, and other residential watering applications. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.

Cleartide variable-speed pool pumps provide adjustable-speed operation for energy-efficient water circulation in inground and above-ground pools. Available in 1.5 HP and 2 HP configurations, the pumps combine stepless speed control, smart app operation, quiet performance and IP55 protection. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.

High-efficiency water pumps designed for residential, commercial, irrigation, HVAC, and municipal water systems, providing reliable water delivery, intelligent monitoring, and energy-efficient operation. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Gorman-Rupp Pumps

Designing, building, or operating data centers, now is the time to explore how Gorman-Rupp can support your cooling and water management requirements. Connect with their team to discuss strategies for optimizing facility infrastructure and ensuring continuous operation in today's rapidly growing data center market. Read more...

More Product Announcements from Gorman-Rupp Pumps
Dickow Pump Company, Inc.

Our sealless design increases reliability and reduces maintenance needs. With no seals to replace, these pumps offer lower maintenance costs and higher reliability, minimizing downtime and total cost of ownership. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Dickow Pump Company, Inc.

NHX pumps can be offered for temperatures up to 220 °C (428 °F) and operating pressures of 40 bar (580 psi). Maximum capacity is 1,400 m 3 /hr (6,160 gpm) and a max differential head of 220 m (722 ft) is possible. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Gorman-Rupp Pumps

Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the pump to operate under flooded conditions without leaking.

This 6" x 6" pump model is power... Read more...

More Product Announcements from Gorman-Rupp Pumps