Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification
Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been certified lead-free to NSF/ANSI 61 by the methods prescribed in NSF/ANSI 372.
Bonomi’... Read more...
More Product Announcements from Bonomi North America, Inc.The Lee Company's new High Pressure 375 Pilot Operated Chek® is a miniature 0.375" diameter check valve that is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. Read more...
More Product Announcements from Lee Co. (The)The Lee Company's new 093 Lee Chek® is an ultra miniature, precision, side-exit check valve. This 0.093" diameter check valve is based on the same field-proven technology as the 0.187" diameter side exit Lee Chek. Read more...
More Product Announcements from Lee Co. (The)The Lee Company manufactures a wide variety of miniature, pre-tested cartridge check valves that offer proven reliability and performance Read more...
More Product Announcements from Lee Co. (The)