DFT Inc.

This DFT® model WLC® Wafer Check Valve provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. It's lightweight, spring-assisted, center-guided, non-slam check valve. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

DFT’s ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door/butterfly check valve problems. These reliable, low-maintenance axial flow check valves are for a wide range of fluids and pressure/temperature combinations.

  • No more door springs or hinge pin failures...
Read more...

More Product Announcements from DFT Inc.
DeZURIK, Inc.

Introducing the CheckMate UltraFlex® In-Line Check Valve, leading the industry in reliability and backflow prevention. Red Valve is excited to announce an updated video showcasing this premier product. The CheckMate UltraFlex® video highlights its heavy-duty elastomer unibody construction and extremely low head loss. Read more...

More Product Announcements from DeZURIK, Inc.
DeZURIK, Inc.

Introducing the Tideflex® Duckbill Check Valve – the gold standard in backflow prevention. With an unrivaled reputation, Tideflex® Duckbill Check Valves boast a low cracking pressure, effectively eliminating standing water while maintaining minimal head loss. Constructed entirely from elastomer, they're impervious to warping or freezing, and corrosion... Read more...

More Product Announcements from DeZURIK, Inc.
DFT Inc.

Watch DFT's Video: GLC vs. Swing Check Valve and see how the axial flow non-slam GLC® check valve closes silently as the flow stops, but before reversal of flow, thereby eliminating water hammer.

Built for reliability, longevity, and low maintenance, the GLC® Check Valve provides tight shut-off and protects other equipment in the system from water hammer. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

The DFT® Wafer style model ALC® easily replaces unreliable double door or butterfly check valves.

  • No more door springs or hinge pin failures
  • No more leakage due to misalignment of the doors and seat
  • No more internal parts going downstream
  • No more reverse flow
Read more...

More Product Announcements from DFT Inc.
DFT Inc.

The DFT® models GLC® and Excalibur® NAB (Nickel-Aluminum Bronze) Silent Check Valves are spring-assisted, axial flow, nozzle style, non-slam check valves that are designed to withstand the harsh environments of salt and brine water applications where corrosion resistance and marine life deterrents are a must. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

DFT® check valves are designed to work in any orientation: vertical flow up, vertical flow down, or horizontal.
Whether you need a wafer, flange, threaded, or butt weld style ends– DFT® has the Check Valve for you! Valve sizing available to meet your specific application. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

DFT’s model TLW®, a Tapped Lug Wafer Check Valve, was built to address safety requirements and precautions in refinery and chemical applications but relevant for industries where studs are required not to be exposed to fire, corrosion, or harsh chemicals. The TLW® is a tight sealing, non-slam, check valve with 1-piece solid body construction (to prevent leak paths) and no e... Read more...

More Product Announcements from DFT Inc.
DFT Inc.

The DFT® Basic-Check™ Valve has a simple yet rugged design, designed to prevent or eliminate water hammer. It is a reliable all-purpose, non-slam valve that provides low-maintenance service for a wide range of liquids, steam, and gases at various pressure/temperature combinations. Tight shutoff and built to last. Read more...

More Product Announcements from DFT Inc.