The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more easily pumped out. Read more...
More Product Announcements from Vaughan CompanyThe Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. Read more...
More Product Announcements from Vaughan CompanyNew, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications
Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest aluminum body electric actuator to date. A compact workhorse for industrial systems, it is designed for use with Bonomi ball va... Read more...
More Product Announcements from Bonomi North America, Inc.Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators
The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators. Each package can be easily specified with just one part number and ships as a unit ready to install.
Read more... More Product Announcements from Bonomi North America, Inc.Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles
Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in sizes 1/4-inch to 2 inches with FNTP end connections.
Bonomi North America’s unique... Read more...
More Product Announcements from Bonomi North America, Inc.We’re hitting the road... again! Kuriyama is excited to get back on the road to show you all our new hose and fittings in 2023!
Where you'll see us... Read more...
More Product Announcements from Kuriyama of America, Inc.Each day, you develop the innovative products and parts that help move your company forward, and you deserve an experienced partner that can support your efforts. Read more...
More Product Announcements from PexcoBonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements.
The new N500 Series wafer and N501 lug body valves feature ductile iron body construction with EDPM rubber seats. They are available with stainless steel disc (N500S/N501S) or nylon-coa... Read more...
More Product Announcements from Bonomi North America, Inc.Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications
Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves come in two-way and three-way configurations with a choice of NPT or SAE thread end connections.
Both the two-way valves (3... Read more...
More Product Announcements from Bonomi North America, Inc.Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad
Bonomi North America is introducing a new line of automation-ready full-port three-piece ball valves for high temperature and pressure industrial applications where safety is a primary concern. The new 630 (Carbon) and 730 (Stainless) Series valves conform to wal... Read more...
More Product Announcements from Bonomi North America, Inc.