Bonomi North America, Inc.

Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad

Bonomi North America is introducing a new line of automation-ready full-port three-piece ball valves for high temperature and pressure industrial applications where safety is a primary concern. The new 630 (Carbon) and 730 (Stainless) Series valves conform to wal... Read more...

More Product Announcements from Bonomi North America, Inc.
Pexco

Polyolefin vs PVC:
When deciding between Polyolefin heat shrink and PVC heat shrink (polyvinyl chloride) for a project, it's important to think carefully about what the project needs. Read more...

More Product Announcements from Pexco
Rotork plc

Rotork electric actuators selected for Norwegian ‘next generation’ carbon capture storage project.

Rotork has been awarded a contract to supply IQ3 and Skilmatic SI range actuators to an essential and unique industrial decarbonisation project in Norway.

Northern Lights is developing the world’s first open-source CO2 transport and storage infrastructure. It... Read more...

More Product Announcements from Rotork plc
Bonomi North America, Inc.

Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608.

Bonomi North America has introduced a new line of Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing... Read more...

More Product Announcements from Bonomi North America, Inc.
Bonomi North America, Inc.

Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings compared to same-size three-way ball valves.

Bonomi North America’s new three-way... Read more...

More Product Announcements from Bonomi North America, Inc.
Bonomi North America, Inc.

Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA.

Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. The split-body full-port... Read more...

More Product Announcements from Bonomi North America, Inc.
Bonomi North America, Inc.

The new Bonomi SP Series smart valve positioner uses a microprocessor to position a pneumatic valve actuator for continuous valve control while monitoring and recording operating data. It can be used with virtually any size pneumatic actuator, single or double acting.

Bonomi North America has introduced a new digital smart valve positioner that provides precision automated ball va... Read more...

More Product Announcements from Bonomi North America, Inc.
Bonomi North America, Inc.

New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant.

Bonomi North America has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applicatio... Read more...

More Product Announcements from Bonomi North America, Inc.
Bonomi North America, Inc.

More Approvals, Protection At Lower Cost

The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position. They are approved by ATEX, IECEx, AEC, CCOE and INMETRO, and are UL listed for Class 1 and Class 2 hazardous locations.

Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch se... Read more...

More Product Announcements from Bonomi North America, Inc.
Pexco

When deciding between Polyolefin heat shrink and PVC heat shrink (polyvinyl chloride) for a project, these are the several factors you should consider: Read more...

More Product Announcements from Pexco