Kinking of tubing is a pervasive issue that transcends industries, with potentially dire consequences. When tubing kinks, it not only restricts flow and impairs product integrity but also poses safety hazards Read more...
More Product Announcements from NewAge Performance Products | NAPPNylobrade® HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Read more...
More Product Announcements from NewAge Performance Products | NAPPGuard against bacterial growth with Clearflo® antimicrobial tubing.
With antimicrobial ingredients throughout the Clearflo tubing, your process is protected from bacteria such as E.coli and listeria. Read more...
Clearflo™ 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant. Read more...
More Product Announcements from NewAge Performance Products | NAPPTransparent yellow Clearflo® Fuel & Oil was created to extend the working life of PVC tubing in fuel and oil applications. Gasoline and oils harden standard PVC over periods of intermittent use, but Clearflo Fuel & Oil is specially formulated to prevent hardening. Read more...
More Product Announcements from NewAge Performance Products | NAPPClearflo 70 phthalate-free PVC tubing was developed in response to customers’ interest in fluid transfer products that do not contain leachable phthalates, DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications. Read more...
More Product Announcements from NewAge Performance Products | NAPPVardex, with its steel wire reinforcement coil, is specially suited for applications where resistance to kinking is of primary importance. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose collapse. Read more...
More Product Announcements from NewAge Performance Products | NAPPNylotube Nylon-12 tubing is resistant to most solvents, alkalies, oils, greases, petroleum products, fungi, and molds. Read more...
More Product Announcements from NewAge Performance Products | NAPPNylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Read more...
More Product Announcements from NewAge Performance Products | NAPPMaximum Uptime Starts With Gorman‑Rupp
Data centers demand maximum uptime—and Gorman‑Rupp delivers. Our pumping solutions are built to support continuous operation across fuel transfer, pressure boosting, and wastewater handling, ensuring reliable performance in critical applications. With durable, easy-to-maintain equipment and a broad range of pro... Read more...
More Product Announcements from Gorman-Rupp Pumps