Beswick Engineering Co., Inc.

Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options and is an ideal choice for applications where the working fluid is supplied from a compressed gas cylinder. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Eagle Stainless Tube & Fabrication, Inc.

Tight tolerances in stainless steel tubing ensure precise fit, consistent quality, enhanced safety, efficient production and reliable performance — making a big difference in critical industries. ISO 9001 ISO 13485. Read more...

More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.
IMI Life Science

The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. Read more...

More Product Announcements from IMI Life Science
DFT Inc.

Featuring the WLC® BF model Severe Duty Wafer Style Check Valve with a proven design that lasts 2-3 times longer than other valves. For horizontal and vertical installations. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

The DFT® model DLC® check valve is one of many corrosion resistant, dependable, and economical spring-assisted, non-slam in-line check valves built for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC® provides tight shut-off and protects other equipment in the system from water hammer. Its 316 stainless steel construction ensures a long servic... Read more...

More Product Announcements from DFT Inc.
ValvTechnologies, Inc.

ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. Read more...

More Product Announcements from ValvTechnologies, Inc.
ValvTechnologies, Inc.

Decrease unscheduled downtime and possible production losses with ValvTechnologies’ coker valves.

  Read more...

More Product Announcements from ValvTechnologies, Inc.
Pexco

Heat shrink tubing is a type of extruded plastic tube that shrinks in diameter when exposed to heat. Polyolefin is the most commonly used material for manufacturing heat shrink tubing due to its flexibility, resilience, and high resistance to environmental stress. Read more...

More Product Announcements from Pexco
Kaydon Filtration Corporation

Model 4B Gravity Oilers

The Model 4B Gravity Sight Feed Oiler offers a clear oil flow view with fine tune-control. The Model 4B allows oil flow by gravity to a lubrication point. The double-window design permits observation of the oil stream from either side. This oiler provides trouble-free service with little or no maintenance required. Its compact design ensures easy ins... Read more...

More Product Announcements from Kaydon Filtration Corporation