Plast-O-Matic Valves, Inc.

Sodium hypochlorite is widely used for water treatment and disinfection — but it comes with a challenge many overlook Read more...

More Product Announcements from Plast-O-Matic Valves, Inc.
Gorman-Rupp Pumps

It’s no secret that a pump that runs at peak efficiency uses less fuel, experiences less downtime and costs less to operate. The time you spend maintaining your pump is actually an investment in its lifetime performance and value. In fact, there are many ways that a diligently maintained pump can reduce your costs, while increasing efficiency. Read more...

More Product Announcements from Gorman-Rupp Pumps
Gorman-Rupp Pumps

Understanding grease seals - its history, design, function, application, installation procedure, and proper maintenance. Read more...

More Product Announcements from Gorman-Rupp Pumps
Gorman-Rupp Pumps

The series now includes an 8" model with higher flow rates and excellent solids handling, designed to enhance efficiency and durability in demanding applications. Read more...

More Product Announcements from Gorman-Rupp Pumps
Gorman-Rupp Pumps

The GMC Series is designed for intermittent or medium duty service for applications in the noted operating ranges. Directly connecting to other pieces of equipment provides an extremely compact system design. The six sizes of Gorman-Rupp close-coupled pumps connect to standard NEMA "C" flanges. Rotor shaft bores accept standard motor shafts; 5/8" standard (7/8", 1 1/8" and 1 3/8" are opt... Read more...

More Product Announcements from Gorman-Rupp Pumps
Gorman-Rupp Pumps

Gorman-Rupp’s 6400 Series™ end suction centrifugal pumps are engineered with the same proven reliability and durability found in our Super T Series® pumps, making them a cost-effective solution for flooded suction applications. These pumps are designed to handle various industrial, agricultural, and construction applications, offering versatil... Read more...

More Product Announcements from Gorman-Rupp Pumps
Clippard

Clippard’s PHV Series Booster Valve packs high flow into a compact, pressure-piloted design. Manifold-mounted, it delivers up to 400 l/min at 100 psig with a 10 ms response. Low power use keeps it efficient and cool, ideal for tight assemblies. Perfect for medical, packaging, and automation systems needing reliable, fast actuation without sacrificing energy efficiency. Read more...

More Product Announcements from Clippard
Dickow Pump Company, Inc.

The hermetically sealed design of the TPM offers a superior option for flamible or toxic fluid applications. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Dickow Pump Company, Inc.

  • Low capacity/minimum flow
  • possible versus high heads
  • Sturdy, low-wear, hermetically sealed
  • Low noise emission
  • High gas percentage pumpable/
  • NPSHr efficient design
  • Pulsation-free output
Read more...

More Product Announcements from Dickow Pump Company, Inc.