Any number of conditions can cause expensive damage to pumps and piping systems. DeZURIK's Pump Check Valves provide solutions to your pump system regulation needs. Typical applications are installations with long runs, hills or anywhere there are major changes in elevation such as municipal systems or cooling towers in the power generation industry Read more...
More Product Announcements from DeZURIK, Inc.DeZURIK's glass-lined eccentric plug valves specified to handle high viscosity sludge/biosolids handling at a wastewater treatment plant. Read more...
More Product Announcements from DeZURIK, Inc.A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Read more...
More Product Announcements from DeZURIK, Inc.Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and suitable for dead-end service without a mating flange. KSV valves are designed for safety with a ful... Read more...
More Product Announcements from DeZURIK, Inc.Hilton bonneted throttling knife gate valve is an economical option for low-head, free-discharge applications such as dam regulation to control water levels. Read more...
More Product Announcements from DeZURIK, Inc.DeZURIK's APCO Swing Check Valves prevent the backflow of stormwater by closing before flow reversal, preventing slam and water hammer. Read more...
More Product Announcements from DeZURIK, Inc.Hilton's ability to custom fabricate valves allows design flexibility for compliance to U.S. and International Standards. Valves can be built of any weldable alloy with selection based on specifications, media and operating conditions. Hilton engineers collaborate with their customers to design a valve that matches their specific application requirement. Read more...
More Product Announcements from DeZURIK, Inc.This literature showcases DeZURIK's valve expertise in mining operations such as pump station, hydrocyclone, column cell flotation, thickening, roasting, tailings and leaching. There is a convenient guide to help you select the most suitable valve for an application based on process media and service conditions. Read more...
More Product Announcements from DeZURIK, Inc.DeZURIK selected a third-party consulting firm to compare performance characteristics of urethane bonded liners to non-bonded liners on knife gate valves. The consulting firm performed a series of stress tests to identify performance characteristics between the two designs. The bonded urethane liner outperformed the non-bonded liner. Read more...
More Product Announcements from DeZURIK, Inc.DFT® Model SCV® Check Valve is a corrosion-resistant,