DeZURIK has a variety of standard knife gate valves and pinch valves that are proven problem-solvers in slurry applications. Read more...
More Product Announcements from DeZURIK, Inc.DeZURIK is proud to supply products that are cast, machined, assembled, painted and tested in the United States. Read more...
More Product Announcements from DeZURIK, Inc.The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy installation, space saving and easily deployable, the flow meter simultaneously displays volumetric flow and percentage, or temperature (option) at an affordable cost. Read more...
More Product Announcements from Fuji Electric Corp. of AmericaValve and eductor deliver precise sodium hypochlorite water treatment
A chlorine analyzer signals the normally-closed solenoid valve to dose the water with dry chlorine gas or sodium hypochlorite. An eductor is used to create continuous vacuum and deliver the treatment in the pipeline. Read more...
APCO SmartCHECK Pump Control Valves, manufactured by DeZURIK, is a single valve that controls pressure surges during normal pump startup and shutdown, and closes positively upon power. Read more...
More Product Announcements from DeZURIK, Inc.Any number of conditions can cause expensive damage to pumps and piping systems. DeZURIK's Pump Check Valves provide solutions to your pump system regulation needs. Typical applications are installations with long runs, hills or anywhere there are major changes in elevation such as municipal systems or cooling towers in the power generation industry Read more...
More Product Announcements from DeZURIK, Inc.DeZURIK's glass-lined eccentric plug valves specified to handle high viscosity sludge/biosolids handling at a wastewater treatment plant. Read more...
More Product Announcements from DeZURIK, Inc.A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Read more...
More Product Announcements from DeZURIK, Inc.Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and suitable for dead-end service without a mating flange. KSV valves are designed for safety with a ful... Read more...
More Product Announcements from DeZURIK, Inc.Hilton bonneted throttling knife gate valve is an economical option for low-head, free-discharge applications such as dam regulation to control water levels. Read more...
More Product Announcements from DeZURIK, Inc.