McWane Plant and Industrial

The AWWA-C560-21 compliant S-6000 gates are made from cast ductile iron – which is stronger and lighter weight than typical gray iron – feature a proven design from Waterman, one of the industry’s oldest and most reliable manufacturers of cast iron sluice gates, with thousands of gates in operation worldwide. Read more...

More Product Announcements from McWane Plant and Industrial
McWane Plant and Industrial

Suitable for a diverse range of high-temperature and high-pressure industrial applications, including chemical processing, oil and gas, and many others, this new Class 150 butterfly valve offers full-rated, bi-directional, dead-end service, and is available in sizes from 2” to 36” Read more...

More Product Announcements from McWane Plant and Industrial
Vooner FloGard LLC

Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more effectively in removing spent steam from the discharge of the turbine. Read more...

More Product Announcements from Vooner FloGard LLC
Dickow Pump Company, Inc.

With no seals to replace, these pumps offer lower maintenance costs and higher reliability, minimizing downtime and total cost of ownership. Read more...

More Product Announcements from Dickow Pump Company, Inc.
DeZURIK, Inc.

The Tideflex® Mixing System (TMS) Brochure gives an overview of the system which is known for eliminating short-circuiting, requiring no outside energy source and virtually no maintenance, resulting in cost savings over a long life span. Read more...

More Product Announcements from DeZURIK, Inc.
DeZURIK, Inc.

Tideflex® Effluent Diffuser Nozzles are used to prevent intrusion of unwanted sand, sediment, saltwater and marine growth into effluent outfall pipelines. A summary of unique benefits of the nozzle is presented in the new Tideflex® Effluent Diffuser Nozzles for Multiport Effluent Outfalls Brochure. Read more...

More Product Announcements from DeZURIK, Inc.
DeZURIK, Inc.

Red Valve’s 5200E Control Pinch Valve video features the valve with a Rotork IQ3 Pro electric actuator. The video illustrates how the control pinch valve operates; the different components of the valve; and how our valve measures up to the competition. Read more...

More Product Announcements from DeZURIK, Inc.
DeZURIK, Inc.

The Tideflex® Systems video features all four systems including the Tideflex® Effluent Diffuser System; Tideflex® Aeration Mixing System; Tideflex® Hydraulic Recirculation & Mixing System; and the Tideflex® Mixing System for Potable Water (TMS). This video highlights the rugged construction of these systems an... Read more...

More Product Announcements from DeZURIK, Inc.
Agilent Technologies - Vacuum Products

Agilent IDP-35 and IDP-45 dry scroll pumps are enabled with smart features and modern interface designed for wide-range speed control and easy communication. The smart features increase control, precision, and enable remote real-time monitoring of your vacuum system. Read more...

More Product Announcements from Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products

Agilent IDP-35 and IDP-45 scroll pumps are designed to deliver maximum uptime and operate continuously to meet your application challenges. Read more...

More Product Announcements from Agilent Technologies - Vacuum Products