Be it flexible scopes, endoscopic assemblies, or braid and spiral reinforced tubing, if you need it braided, shielded, or spiraled, you've come to the right place! Read more...
More Product Announcements from New England Tubing TechnologiesWhen you have direct access to some of the best craftsmen in the industry right in our own in-house tool making facility, the sky is the limit when it comes to designing and manufacturing the most challenging multi-lumen and custom profile shaped tubing. Read more...
More Product Announcements from New England Tubing TechnologiesDFT® has a full line of Steam Service Check Valves in sizes 1/2" and up. Stainless Steel with tight shut-off, low maintenance, and long service life. DFT check valves for 4" & under steam service applications include:
•DFT Basic Check® •DFT Restrictor Check
• DFT SCV® • DFT SCV-R® • DFT Vacuum B... Read more...
More Product Announcements from DFT Inc.Introducing the newest members of the Agilent dry scroll pump family, the IDP-35 and IDP-45 with new smart features, delivering clean, quiet, oil-free vacuum, for a wider range of applications Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsClippard announces the release of the 8mm Series Proportional Micro Electronic Valves. Read more...
More Product Announcements from ClippardBeing aware and proactive in reducing your environmental footprint can not only help the planet, but it can also improve your bottom line. Vortec Air Nozzles can help. Read more...
More Product Announcements from VortecTube Linings: What Material is Best for Your Application?
We can help decide what is right for your project Read more...
More Product Announcements from New England Tubing TechnologiesTubing Extrusion Materials
Let us help you decide what material is best for your project
Should you have a specialty compound you’d like us to use in your tube design, we would be happy to help! Read more...
More Product Announcements from New England Tubing TechnologiesIn addition to the benefits of long life, corrosion resistance, high structural strength, and tight joints, ductile iron pipe manufactured by McWane Ductile is also readily machinable, an important requirement in any pipe that must be drilled, tapped, or cut. Read more...
More Product Announcements from McWane Plant and IndustrialThe Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more – to meet the needs of even the most unusual applications or retrofits. Read more...
More Product Announcements from McWane Plant and Industrial