Atlas Copco's Space-Compliant Air Motors: Engineering Excellence for the Final Frontier
Creating machinery that can withstand the harsh conditions of space is a significant engineering challenge. Atlas Copco, a leader in industrial solutions, has risen to this challenge by developing air motors that are robust, reliable, and fully compliant with the stringent requirements of space... Read more...
More Product Announcements from Atlas Copco Industrial Technique ABA dual‑pump process line was seeing persistent pulsation, unstable pressure, and vibration.
A site review found two configuration problems:
1. One dampener was serving both pumps
2. The dampener was installed far beyond the effective 10‑diameter distance
Fix:
- Relocated the existing dampener to the proper zone
- Added a second dampener s... Read more...
Atlas Copco LZL vane motors use six vanes and an optimum cylinder sealing for a rugged, compact design that offers a long service life. Certain models are available in standard and stainless-steel versions. The motors have strong starting torque and can be run non-reversible or reversible with lube free vanes. Read more...
More Product Announcements from Atlas Copco Industrial Technique ABThe LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting configurations: foot or flange.Country of origin is HU. Customs tariff is 84123900 Read more...
More Product Announcements from Atlas Copco Industrial Technique ABAllow close coupling of hydraulic pumps directly to the flywheel / flywheel housing of diesel engines, electric and hydraulic motors.
Designed primarily to allow the close coupling of hydraulic pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts... Read more...
More Product Announcements from jbj Techniques LimitedCustom designed power packs to achieve optimum electro-mechanical and hydraulic performance
High-performance DC and AC hydraulic power units and mini hydraulic power packs engineered for mobile and industrial applications. Designed for reliability, compact installation and efficient hydraulic performance, our units are available as standard modular systems or fully customis... Read more...
More Product Announcements from jbj Techniques LimitedSpecifically designed for laboratory environments, the new single-stage rotary vane pump by Agilent MS45 is an ideal fit for a wide range of laboratory workflows. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsPulsation and surge can cause numerous problems in your system: leaky and loose connections, vibration damage, premature pump failure, and even broken pipes.
Pulsation dampeners help your pumps and pipes last longer by reducing vibration and pressure spikes. That means less wear, fewer repairs, and less downtime—saving you time and money over the long run. Read more...
DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process. Read more...
More Product Announcements from Vooner FloGard LLCThe CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. Read more...
More Product Announcements from Vooner FloGard LLC