Branham, W.C. Inc.

W.C. Branham Inc. P47 series brakes are available as fixed or float mounting styles. P47S models have single piston. P47D models have dual pistons. Fits unlimited disc diameters. Read more...

More Product Announcements from Branham, W.C. Inc.
Branham, W.C. Inc.

Choose Artec® double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards. Read more...

More Product Announcements from Branham, W.C. Inc.
Busch Vacuum Solutions

Oil-lubricated rotary vane vacuum pump

R5 RA 0520 A ECOTORQUE

Efficient - Up to 50% energy savings thanks to the variable speed drive (VSD), automatic start and stop function with Ecomode

High performance - High pumping speed at low pressure ranges, designed for continuous operation in the rough vacuum range, best-in-class footprint performance ratio

Flexible... Read more...

More Product Announcements from Busch Vacuum Solutions
Paxton Products, an ITW company

This blog post covers the top 5 most common food and beverage-related applications that the Paxton Products team sees on a regular basis, and dives into a solution for each application. Read more...

More Product Announcements from Paxton Products, an ITW company
Environics, Inc.

Are you working with explosive or dangerous gases and looking for a way to help mitigate the risk when diluting/mixing them? Our dual chassis design is the perfect solution. Read more...

More Product Announcements from Environics, Inc.
Busch Vacuum Solutions

Busch Vacuum Solutions, Pfeiffer Vacuum and centrotherm clean solutions are now united under the umbrella of the new Busch Group. Read more...

More Product Announcements from Busch Vacuum Solutions
Beswick Engineering Co., Inc.

Prevent contaminants from damaging valves, orifice, and/or regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured Buna-N O-ring. The filter housing is available with a 10-32 UNF or M5 metric external thread. Elbow and straight fittings are available in either brass or stainless st... Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Busch Vacuum Solutions

DOLPHIN VL 0100–0270 A TOTAL RECIRCULATION

Robust

Proven technology, reliable operation, corrosion-free stainless steel impeller, extremely high vapor and particle tolerance, choice of cast iron (EN-GJL-200) or 316 grade stainless steel material housings, ATEX-certified version available (Cat. 1 (i/o) IIB, T4)

All-in-One

Unit with base frame, operating f... Read more...

More Product Announcements from Busch Vacuum Solutions
Paxton Products, an ITW company

A California brewery escapes expensive state water usage fines by switching to Paxton Products' Ionizing Rinsing System. Read this article to learn more. Read more...

More Product Announcements from Paxton Products, an ITW company