Atlas Copco Industrial Technique AB

Eliminate redesign risk.

Retrofit existing machines with our drop-in sensor accessory to gain precise speed data while keeping full ATEX certification. It’s

the safe bet for total process control, designed for the rugged durability and long service life you expect from the vane air motors LZL series Read more...

More Product Announcements from Atlas Copco Industrial Technique AB
Durovac Industrial Vacuums

Industrial vacuum systems for food manufacturing facilities handling flour dust, grain dust, sugar, additives and combustible dust cleanup applications. Read more...

More Product Announcements from Durovac Industrial Vacuums
Durovac Industrial Vacuums

Portable HEPA industrial vacuums for silica dust, concrete dust and fine powder cleanup applications. Built for demanding industrial and construction environments. Read more...

More Product Announcements from Durovac Industrial Vacuums
EXAIR

EXAIR's vacuum cups are vinyl. They are ideal for general purpose applications and provide excellent resistance to wear. The Durometer rating (used to indicate the flexibility and stiffness of the cup) is A50. Temperature range is 32°F to 125°F (0°C to 52°C). Read more...

More Product Announcements from EXAIR
Durovac Industrial Vacuums

Browse industrial vacuum hoses, grounded hose assemblies, separators, floor tools and accessories designed for abrasive materials, combustible dust and demanding cleanup applications. Read more...

More Product Announcements from Durovac Industrial Vacuums
jbj Techniques Limited

Gear motors convert hydraulic pressure and flow into torque and angular displacement. Rotary mechanical power, applied to a load via the shaft.

Mechanical power from a hydraulic source; hydraulic fluid is moved into the motor causing the matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power.
... Read more...

More Product Announcements from jbj Techniques Limited