Amphenol Industrial Operations has enhanced its Max-M12 product line to include an X coding, high-speed connector with support for 10Gb/s (1000M Ethernet with CAT6 cable) data transmission and S coding for a safer connection with First Mate Last Break. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Industrial Operations (AIO), continues to expand its SurLok Plus series and cabling system to fulfill the increasing demand for higher voltage interconnections within the energy storage, electric vehicle and battery charging markets. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in 2 position, both in Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network aplications. Our quick-connect design enables denser installations, faster deployments and upgrades. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Industrial Operations now offers EMI Wind-Lok, a reverse bayonet connector designed to deliver high power from source to load. This heavy-duty connector with EMI shielding is used in a variety of different markets, including wind turbines, offshore windfarms, electrical generators, charging systems, as well as offshore petroleum production. Read more...
More Product Announcements from Amphenol Communications SolutionsIntroducing the SurLok Plus Series - Now Even More Dynamic at 1500V DC!
We're thrilled to share some electrifying news with you! At Amphenol Industrial Operations, we're constantly pushing the boundaries of innovation to provide you with cutting-edge solutions. Read more...
More Product Announcements from Amphenol Communications SolutionsHPW - Hall Effect Single Axis Paddle
The HPW series is available with eight output options. The HPW series offers a self-centering single axis actuator that provides linear change in voltage output in either direction from center. Options include increasing or decreasing voltage output in either direction from the center position to the full travel position in either direction, an... Read more...
More Product Announcements from OTTO ControlsMolex Micro-Lock Plus 1.50mm Connectors deliver secure wire-to-board connectivity for compact industrial, consumer, and automotive applications. Designed with high contact retention, terminal position assurance, and anti-misalignment features, these connectors help engineers improve reliability in vibration-prone environments while supporting space-saving, high-density designs. Read more...
More Product Announcements from Heilind Electronics, Inc.The XCF32PFSG48C is a high-speed, low-power non-volatile memory designed for secure, rapid FPGA configuration. Ideal for telecommunications, industrial automation, and automotive systems requiring reliable startup and real-time responsiveness. Read more...
More Product Announcements from Win Source ElectronicsThe XC5VLX30-1FFG676C is a mid-range Virtex-5 FPGA offering 4,800 slices, 1,152 Kbit Block RAM, and 400 user I/Os. Its efficient LUT architecture, flexible on-chip memory, and advanced clock management make it ideal for industrial control, signal processing, and interface bridging applications. Read more...
More Product Announcements from Win Source ElectronicsCommScope to reveal new design at the Computex 2026 show; FastSelfClean technology represents a new approach to reducing loss in data centers’ fiber networks Read more...
More Product Announcements from Amphenol Communications Solutions