Announcements

Amphenol Communications Solutions has promoted these products / services:

Amphenol Communications Solutions - PRM (Panel Rack Mount) Power Connectors

Amphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in 2 position, both in Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network aplications. Our quick-connect design enables denser installations, faster deployments and upgrades. (read more)

Amphenol Communications Solutions - Amphenol Industrial's Max-M12 Expansion

Amphenol Industrial Operations has enhanced its Max-M12 product line to include an X coding, high-speed connector with support for 10Gb/s (1000M Ethernet with CAT6 cable) data transmission and S coding for a safer connection with First Mate Last Break. (read more)

Amphenol Communications Solutions - OverPass - High-speed Cable Interconnect Products

Amphenol's OverPass products combine industry-standard networking interfaces with high performance cables to enable transmission of high-speed signals through low loss cables instead of PCBs. (read more)

Amphenol Communications Solutions - Amphe-Lite Fiber Optic Termini

Amphenol Industrial Operations has enhanced its Amphe-Lite connector series to meet the increasing demand of fiber optic interconnection applications in the medical, oil and gas, security and grid industries. Amphe-Lite fiber optic termini transmits an optical laser with high speed, high reliability, EMI/RFI immune, digital data transmission in harsh environments. (read more)

Amphenol Communications Solutions - Amphenol Industrial's EMI Wind-Lok®

Amphenol Industrial Operations now offers EMI Wind-Lok, a reverse bayonet connector designed to deliver high power from source to load. This heavy-duty connector with EMI shielding is used in a variety of different markets, including wind turbines, offshore windfarms, electrical generators, charging systems, as well as offshore petroleum production. (read more)

Amphenol Communications Solutions - Amphenol Industrial's Amphe-PV H4 Plus™

Amphenol Industrial Sustainable Technologies now offers a single pole power connector that is designed to exceed the performance of the UTX and H4 family of PV connectors. The Amphe-PV H4 Plus is dual-certified at 1500V DC to UL 6703 and IEC 62852. (read more)

Amphenol Communications Solutions - MiniDisplay Port & HDMI connectors

Thyez, France, October 12, 2021 – Amphenol SOCAPEX new Display Solutions are designed to transmit video data & information in harsh environment for equipments such as C5ISR, Ground Vehicles and Navy. (read more)

Amphenol Communications Solutions - RadCrimp®

Introducing the Amphenol Industrial RadCrimp® for 8~6 AWG – A Solar Industry Game-Changer!
We're excited to unveil the expansion to our RadCrimp product line now with 8~6 AWG. RadCrimp® offers unparalleled performance in solar installations and related applications.
Why is RadCrimp® a game-changer for the solar industry? Here's what sets it apart: (read more)

Amphenol Communications Solutions - PS Series: Rugged Power Device Solutions

Amhenol Socapex, a renowned manufacturer of power connectors has a rich history of providing high-quality power solutions designed for extreme ruggedness.
The new PS Series (Power Device Solutions) combines Amphenol Socapex know how on Power connectors with Power Conversion Solutions and Power Management solutions meeting the most stringent requirements of military applications. (read more)

Amphenol Communications Solutions - PCIe® Gen 6 Backplane Interconnect System

HD Express® is a high-density, high-performance interconnect system designed to meet and exceed PCIe® Gen 6 electrical and mechanical requirements for high-end 85Ω architectures. (read more)

Amphenol Communications Solutions - DuraMate AHDM (-059) Cable Clamp Backshells

The DuraMate™ AHDM environmentally-sealed, multi-pin, heavy duty, metal, circular connector series provides an economical quick-connect bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. (read more)

Amphenol Communications Solutions - CAMM2 Connector

CAMM2 (Compression Attached Memory Module) is the next generation of memory interconnect from Amphenol, a JEDEC standard that comes in several stack heights and pin sizes. CAMM2 uses Amphenol cLGA® direct-attach compression technology for high-performance and low stack height for today's thin laptops and electronic devices. (read more)

Amphenol Communications Solutions - Amphe-PD Mini 5.7mm / Amphe-PD Gen2 5.7mm

Amphenol Industrial Operations has enhanced its Amphe-PD series with two low profile, two-way power connectors that have the capacity to carry high current. The Amphe-PD Mini 5.7mm and Gen2 5.7mm Amphe-PD can be used to transfer power from a PSU/PDU to a CPU, GPU PCB board. (read more)

Amphenol Communications Solutions - Amphenol Industrial's Amphe-Lite Quadrax

Amphenol Industrial Operations now offers a connector with high-speed contacts that provide datalink solutions for critical applications. The Amphe-Lite Quadrax provides high data transfer rates, lower power consumption and excellent EMI compatibility. (read more)

Amphenol Communications Solutions - RadCrimp™ Solar Splice with Melni Spiral

Amphenol Industrial Sustainable Technologies, a global leader in interconnect systems, has partnered with Melni Technologies a global leader in electrical device design and manufacturing, to offer a “crimpless” butt splice solar connector that utilizes Melni’s patented dual spiral technology to make secure, long-lasting connections. (read more)

Amphenol Communications Solutions - Amphe-PD™ Mini 5.7mm

Amphenol Industrial Operations has enhanced its Amphe-PD series with a low profile, two-way power connector that has the capacity to carry high current. The Mini 5.7mm Amphe-PD is used to transfer power from a PSU/PDU to a CPU, GPU PCB board. (read more)

Amphenol Communications Solutions - ecomate® Aquarius™ PCB Mount Jam Nut Receptacles

PCB Mounted Jam Nut Receptacles for Heavy Duty, Harsh Environment Applications

Available in 8, 10, 12, 14, 16 and 18 Shell Sizes and 18 Insert Arrangements (read more)

Amphenol Communications Solutions - Amphenol Industrial's GTC-E Series

Amphenol Industrial Operations, a global leader in interconnect systems, now offers a reverse bayonet coupling connector that is easy to install in the field, making maintenance effortless. The GTC-E Series, which is based on Amphenol’s GT Reverse Bayonet Coupling Connector Series, is ideal for use in rail and mass transit, heavy equipment, machine tools, and factory automation app... (read more)

Amphenol Communications Solutions - Locking Accessories

Amphenol SOCAPEX introduces a brand-new line of locking components to enhance the cybersecurity of interconnected systems (read more)

Amphenol Communications Solutions - Amphenol Industrial's SurLok Plus™ 2021 Expansion

Amphenol Industrial Operations (AIO), continues to expand its SurLok Plus series and cabling system to fulfill the increasing demand for higher voltage interconnections within the energy storage, electric vehicle and battery charging markets. (read more)

Amphenol Communications Solutions - SurLok Plus 1500V DC - 5.7mm, 12.0mm, 14.0mm

Amphenol Industrial Operations has enhanced its SURLOK Plus series with a more powerful connector with a voltage capacity of 1500VDC. The SURLOK Plus allows customers to carry higher voltages within the same envelope as its 1000VDC antecedent. (read more)

Amphenol Communications Solutions - RotaConnect® Wire-To-Board Connector

SPECIAL HERMAPHRODITIC CONNECTOR FOR MULTI-ANGLE WTB ORIENTATIONS (read more)

Amphenol Communications Solutions - PCI-SIG, EDSFF, OCP Compliant, High-speed Cables

Amphenol Communication Solutions extends its high-speed cable product portfolio range for next-generation enterprise server and storage equipment (read more)

Amphenol Communications Solutions - SOCAPEX’s MPO Field TV Connector

Amphenol SOCAPEX’s MPO Field solution enables users to transform a standard MPO patchcord into a robust connector designed to resist the harshest environments.
The MPO patchcord is integrated into a metallic plug based on MIL-STD-38999 Series III, shell size 13 Military connector, to protect it from shocks, dust and fluids. There is no requirement for field termination. (read more)

Amphenol Communications Solutions - Metral® Accessories

ACCESSORIES FOR FUTUREBUS+ CONFIGURATIONS AND APPLICATIONS (read more)

Amphenol Communications Solutions -  USB Type-C connector, USB3CFTV

The USB3CFTV is a ruggedized solution designed to withstand harsh environments and demanding applications such as military communications, military planes, aerospace, commercial air, and naval applications. (read more)

Amphenol Communications Solutions - Amphenol Industrial's APC Series

Amphenol Industrial Operations, a global leader in interconnect systems, now offers a circular connector with a plastic shell that can be used in industrial power and signal applications. The simple and innovative design of the APC series greatly reduces installation time and helps to provide robust protection. (read more)

Amphenol Communications Solutions - ePower-Lite Mini

Amphenol Industrial Operations has enhanced its ePower-Lite line to include a 2-pole mini ePower-Lite connector with a secondary locking design that is rated to 30 A. This connector was created as a low-cost alternative for EV customers. (read more)

Amphenol Communications Solutions - Amphenol Industrial's ePower Lite 5.7mm 3-Port

Amphenol Industrial Operations, a global leader in interconnect systems, has enhanced its ePower-Lite line to include a 3-pole connector. The ePower-Lite 5.7 mm, which features a quick lock and press-to-release design, is used to connect PTC/AC to DC and related control boxes, including power distribution units (PDU). (read more)

Amphenol Communications Solutions - SurLok Plus™ 8.0mm and 10.3mm 1500VDC

Amphenol Industrial Operations (AIO) is expanding its SURLOK Plus series to include 8.0mm and 10.3mm right angle connectors, with a voltage range of 1500VDC, to meet energy storage requirements and high-power connections and transfers. These connectors are designed for use in energy storage, EV/HEV, process control/automation, heavy equipment and rail and mass transit. (read more)

Amphenol Communications Solutions - Eaxtron - UL1977 DIN Connector

Amphenol Industrial Operations has partnered with Eaxtron USA, a battery connector manufacturer located in Woodland Hills, CA, to sell its Effortless & Arcless UL 1977 DIN connectors, crimpers and cable assemblies that will still be available under the Eaxtron name. (read more)

Amphenol Communications Solutions - SurLok Plus™ 1500VDC

Introducing the SurLok Plus Series - Now Even More Dynamic at 1500V DC!

We're thrilled to share some electrifying news with you! At Amphenol Industrial Operations, we're constantly pushing the boundaries of innovation to provide you with cutting-edge solutions. (read more)

Amphenol Communications Solutions -  FastSelfClean™ high-density fiber connectivity

CommScope to reveal new design at the Computex 2026 show; FastSelfClean technology represents a new approach to reducing loss in data centers’ fiber networks (read more)