RadCrimp®
Featured Product from Amphenol Communications Solutions
Simple and Efficient Termination Process: Engineered for ease and efficiency. Its design allows for quick and straightforward field termination and sealing, eliminating the need for specialized crimp tools. This simplicity accelerates the installation process, enabling secure and reliable connections with reduced labor time and cost.
Versatile Wire Compatibility: Accommodating a wide range of photovoltaic (PV) wire sizes from 12 to 6 AWG. This flexibility ensures that it can be used in various solar installations and configurations, one piece design by design to eliminate any cross mating of manufacturers, making it a comprehensive solution for diverse solar energy needs.
IP68 Sealing Protection: Engineered for durability, RadCrimp® offers IP68 sealing protection. This high level of protection ensures that connections are safeguarded against dust ingress and water immersion, crucial for maintaining functionality in the demanding environments typical of solar energy applications.
Certifications for Safety and Performance: Emphasizing safety and reliability, RadCrimp® is certified according to UL6703 and IEC62852 standards for 1500V DC. These certifications affirm its suitability and safety for high-voltage solar applications, providing users with assurance in its quality and performance.
By integrating innovative design with practical features, RadCrimp® stands out and is ready to meet the evolving needs of sustainable energy solutions with unmatched efficiency, reliability, and environmental responsibility.
RadCrimp® Solar Splice with Melni Spiral Termination Technology visit Amphenol Industrial Operations.
Attachments:
radcrimpr-8-6-awg-solar-splice-with-melni-spiral-termination-technology-press-release.pdf