TPS standardized industrial cabinets, based on the 19-inch (482.6mm mounting width) standard, are key physical infrastructure for smart manufacturing. Available in configurations from 15U to 42U, they feature robust steel construction (up to 1000kg static load), RAL 7035 corrosion-resistant coating, and optimized thermal management via controlled airflow. Designed with modularity, they s... Read more...
More Product Announcements from TPS Elektronik GmbHAutomationDirect is your top choice for affordable PLCs. Break out of the inflated Distributor pricing model with upfront pricing, no expensive service contracts, Free technical support, free programming software, fast free shipping, and your choice of several award-winning PLCs. With AutomationDirect we provide the tools to support your many innovations. Read more...
More Product Announcements from Automationdirect.comThe JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick. Read more...
More Product Announcements from OTTO ControlsEMI-Protected Backshell Solutions
Amphenol PCD backshells provide strain relief, environmental protection, and EMI/RFI shielding at the termination area of virtually any connector. Read more...
Integrate analog sensors into IO-Link. STEGO's IOC 074 converts up to three 4-20 mA signals, with compact design, clip mounting and high protection. Read more...
More Product Announcements from STEGOBetter oxygen leads to better cells, and better cells produce better extracellular vesicles. Read more...
More Product Announcements from BakerQualtek Electronics now offers the latest evolution of USB technology with its USB 4 Type C cable assembly. Read more...
More Product Announcements from Qualtek Electronics Corp.Compact STM32F042 ARM Cortex-M0 microcontroller with integrated USB 2.0 Full-Speed support for embedded control, industrial HMI, and USB-enabled devices. Read more...
More Product Announcements from Win Source ElectronicsChassis Units: 1U Chassis
Color: RAL7035
External Depth: 504.2mm
External Height: 43.6mm
External Width: 482.6mm
Material: Sheet Steel ST12
Mounting Type: Desktop Read more...
More Product Announcements from TPS Elektronik GmbHUnder flexure, Nobody Beats Flexco's ability to maintain phase and amplitude performance - repeatedly over time. Flexco's unique outer conductor and dielectric designs keep the center conductor where it belongs under flexure: Concentric with the outer conductor. The result is superior performance and more precise test results in your application. Read more...
More Product Announcements from Flexco Microwave, Inc.