Volktek Corporation

As cities strive toward smarter, safer, and more efficient transportation systems, one truth becomes increasingly clear: modern mobility depends not only on trains and tracks but on the invisible network infrastructure powering every operation behind the scenes. Reliable connectivity, uninterrupted power delivery, and high-speed data exchange have become the backbone of intelligent trans... Read more...

More Product Announcements from Volktek Corporation
Advantech

Advantech announces its upcoming portfolio, which includes the MIO-5380 (3.5" single-board computer), SOM-6874 (COM Express computer-on-module), and AIMB-2211 (Mini-ITX motherboard), based on the AMD Ryzen™ AI Embedded P100 Series processors. The Ryzen™ AI Embedded P100 Series processors scale from 4 to up to 12 cores on a unified architecture, delivering up to 80 syst... Read more...

More Product Announcements from Advantech
AgozTech LLC

The Square Terminal Charging Cable is a durable and dependable accessory engineered to provide reliable power delivery for Square POS terminals in retail, hospitality, service counter, and field environments. Designed for heavy daily use, this USB A to USB C Charging Cable ensures consistent charging performance, helping reduce downtime caused by power interruptions.

Built with re... Read more...

More Product Announcements from AgozTech LLC
AgozTech LLC

Discover reliable chargers for mobile devices, including mobile scanners, POS handhelds, and more. Our chargers ensure fast, efficient power delivery, keeping your devices charged and ready for use, enhancing productivity in fast-paced work environments across various industries. Read more...

More Product Announcements from AgozTech LLC
OnLogic Inc.

Revolutionizing the Edge: Integrated 5G Connectivity for Industrial Computing

The industrial landscape demands solutions that are faster, more reliable, and smarter than ever. For engineers, project managers, and other innovators tackling modern edge computing challenges, outdated wireless connectivity is often the weakest link, which can lead to frustrating data bottlenecks and d... Read more...

More Product Announcements from OnLogic Inc.
Volktek Corporation

The Volktek 9560-16GT4XS-I Industrial Ethernet Switch provides 16 × Gigabit RJ45 ports and 4 × 1G/10G SFP+ slots for high-performance industrial networking. Certified to NEMA TS2 and UL standards, it is built for traffic control and critical infrastructure applications with a rugged design supporting -40°C to 70°C operation. Read more...

More Product Announcements from Volktek Corporation
Win Source Electronics

Compare JST ZER, PH, and XH series connectors for signal, consumer, and industrial applications. Choose compact, legacy, or high-current solutions with confidence. Read more...

More Product Announcements from Win Source Electronics
E-Z-HOOK, a division of Tektest, Inc.

Offering nail clips, test terminals and harness board nails.

E-Z-Nailclip™ and bread boarding kits are ideal for holding wire ends firmly in place. Nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available from 1.25" to 5" in length and... Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.