High current "True" Zero ohm SMT Jumpers from Keystone are designed to replace "Zero" ohm resistors without changing board designs or layouts.
Manufactured from Copper with Silver Plating, these jumpers provide an identical footprint as a zero ohm resistor. Jumpers provide a low resistance circuit linkage making them ideal for high-density, high current PCB packages on power and a... Read more...
More Product Announcements from Keystone Electronics Corp.Female PCB Terminals from Keystone Electronics for use with .205” wide Male Tabs as well as ATO, ATC or APR style Auto Blade Fuses. Designed on continuous reel (strip) for easy installation/solderi
The XT60 connector consists primarily of two parts: metal contacts and a plastic housing. The contacts typically feature gold or copper plating, which effectively reduces contact resistance, enhances electrical conductivity, and provides corrosion resistance. Read more...
More Product Announcements from Shenzhen QH Industrial Co., Ltd5-Pin Magnetic Connector with Adapter: Redefining Convenience and Reliability in Device Connectivity Read more...
More Product Announcements from Shenzhen QH Industrial Co., LtdMid-density Cyclone II FPGA with 50,000 logic elements, 150 multipliers, and 594 Kbits RAM, ideal for embedded systems, imaging, and control applications. Read more...
More Product Announcements from Win Source ElectronicsWhat is Display-port To VGA Converter?
A DisplayPort to VGA converter is a small adapter that lets you connect modern computers to older monitors or projectors,It works by converting the digital signal from your computer's DisplayPort into the analog signal that a VGA display needs. Read more...
More Product Announcements from Shenzhen QH Industrial Co., LtdM12 connectors provide reliable circular connections with a 12 mm locking thread, designed for harsh industrial environments and supporting sensors, fieldbus, and Ethernet applications across automation and control systems. Read more...
More Product Announcements from Shenzhen QH Industrial Co., LtdWe've Upgraded Our Interactive Cable Configuration Tool
At Harwin, we're always looking for ways to make life easier for design engineers - that’s why we’ve upgraded our online cable configurator, making it even more powerful, flexible, and time-saving than before. Read more...
More Product Announcements from Harwin PlcA New Collaboration to Reduce Plastics in Electronic Connectors
In a bid to reduce the amount of plastic created each year by the electronic component industry, we’ve partnered with connector manufacturer Nicomatic and biomaterial innovation specialist The New Materialist.
Under the newly launched Nivora initiative, we’re working together to develop regenerative... Read more...
More Product Announcements from Harwin PlcThe Xilinx XC6SLX16-2FTG256C offers 14K logic cells, 576 KB block RAM, and 32 DSP slices in a compact FTG256 BGA package. Ideal for medium-complexity applications such as industrial control, image processing, and communication bridging. Read more...
More Product Announcements from Win Source Electronics