Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable MyronL AGRI-METER with Soil Test Kit. Read more...
More Product Announcements from Myron L CompanyThe unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Read more...
More Product Announcements from Myron L CompanyMyron L® Company Ultrapen™ PT5 Dissolved Oxygen (DO) Temperature Pen is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Read more...
More Product Announcements from Myron L CompanyThe Myron L Company introduces the 720 Series II pH and ORP Monitor/controllers that are used for applications including desalination, water / wastewater treatment, industrial process and many, many more. Read more...
More Product Announcements from Myron L CompanyThe Ultrameter III 9P, is based on the tried and tested design of the Ultrameter II. The 9P adds the ability to perform in-cell alkalinity and hardness titrations either as stand-alone measurements or as part of an LSI calculation. Read more...
More Product Announcements from Myron L CompanyAccuracy You Can Trust
Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based
Myron L® Company's simple-to-use Ultrapen™ PTBTx™ Bluetooth® enabled Pocket Testers interface with most mobile devices for accurate testing in diverse water quality applications. Read more...
More Product Announcements from Myron L CompanyTechPro II™ series of Conductivity/TDS/pH/
Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to include new and improved features with greater performance. Read more...
More Product Announcements from Myron L CompanyConductivity, TDS, pH & Temperature Meters
The TechPro II water quality meters test Conductivity, TDS, pH and Temperature. Read more...
More Product Announcements from Myron L CompanyUse your mobile device with the intuitive X2 app to measure, store and export water quality data! PTBT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm that determines free chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Read more...
More Product Announcements from Myron L Company