Why have so many fires and explosions occurred in industrial processes that were believed to have adequate protection against such hazards? Selecting the correct analyzer is essential to maintaining a safe process. Control Instruments has published an application note comparing Flammability Analyzers vs. Flame Ionization Detectors for Process Applications. Read more...
More Product Announcements from Control Instruments Corp.The PrevEx is Control Instruments' flammability analyzer for lower flammable limit monitoring (LFL/LEL). Find out 10 FACTS ABOUT PREVEX ANALYZERS. Read more...
More Product Announcements from Control Instruments Corp.Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Read more...
More Product Announcements from MSA SafetyHamilton Company introduces the Incyte capacitance sensor for viable cell density monitoring in bioprocessing, along with the Dencyteeoptical sensor for total cell density measurement. The two sensors deliver real-time insight into cellular health during a process – data that can be used to optimize product yield and quality. The sensors can be used independently or together with... Read more...
More Product Announcements from Hamilton CompanyNew MSA PrimaX® IR Combustible Gas Monitor for Reliable Performance in Extreme Conditions Read more...
More Product Announcements from MSA SafetyMSA’s Chemgard® Photoacoustic Infrared Gas Monitor can monitor 100 gases! Read more...
More Product Announcements from MSA SafetyMore than simply sensors, Hamilton's ARC Sensors are the complete solution: innovative premium quality sensors with a robust, direct, and standard interface to the PLC. Read more...
More Product Announcements from Hamilton CompanyHamilton Extends Transmitter-Free Arc Sensor Technology to ORP Measurement for Biopharmaceutical and Food Applications Read more...
More Product Announcements from Hamilton CompanyThe Arc™ Wi 2G Adapter not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the... Read more...
More Product Announcements from Hamilton CompanyMSA SUPREMA®Touch Fire and Gas Detection System Features Extremely Simple Operation
The SUPREMATouch Modular Fire and Gas Detection System has a user-friendly touchscreen interface which makes installation, configuration, setup and operation extremely easy. Read more...
More Product Announcements from MSA Safety