Baker

When selecting an incubator, look beyond marketing claims and evaluate technical documentation. Choosing a system that prioritizes experimental control and repeatability can make a significant difference in your research outcomes. Read more...

More Product Announcements from Baker
Baker

Large automation enclosures, with size to contain not just the hardware, but also fluidics and ancillary equipment, need features to support cGMP compliance, such as materials of construction or integrated environmental monitoring Read more...

More Product Announcements from Baker
WATTCO

Oil tank heaters are very important devices that help keep oil at the right temperature in many different industries and uses. Read more...

More Product Announcements from WATTCO
Backer-Springfield

1. Positive evaporation

2. Independent of ambient conditions

3. Space saving

4. Wide variety of sized to accomodate different capacities and voltages

Made of high quality stainless steel, our electric condensate evaporators can dissipate up to 24 gallons of condensation water per day. All units have successfully passed rigorous testing and are UL recognized in... Read more...

More Product Announcements from Backer-Springfield
Cryo H&I Co.,Ltd.

Cryogenic refrigeration technology is one of the core technologies of refrigeration equipment Read more...

More Product Announcements from Cryo H&I Co.,Ltd.
Backer-Springfield

RM, DM, and PTC Evaporator Pans

Backer Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate defrost and condensation where no drain line is available. Our products... Read more...

More Product Announcements from Backer-Springfield
Backer-Springfield

Immersion heaters

Backer Springfield manufactures immersion heaters for heating of multiple liquid types in a varitey of applications both for pressurized and non-pressurized liquid heating.

We offer heaters with sheath materials such as and not limited to copper, multiple grades of stainless steel, or titanium. Our mounting setup consists of screw plugs of an assortment fr... Read more...

More Product Announcements from Backer-Springfield
Backer Hotwatt Inc.

Heating elements are used in test and measurement equipment for a variety of functions that serve to improve the accuracy and reliability of test results. Commonly, heaters are employed to control temperature, enable thermal cycling, facilitate material testing, simulate environmental conditions, and maintain stability and calibration.

Temperature Stabilization: Some test and meas... Read more...

More Product Announcements from Backer Hotwatt Inc.
Lake Shore Cryotronics, Inc.

Cernox® thin film resistance cryogenic temperature sensors offer significant advantages over comparable bulk or thick film resistance sensors including smaller package size, mounted in packages designed for excellent heat transfer, yielding a characteristic thermal response time, and they are proven very stable over repeated thermal cycling and under extended exposure to i... Read more...

More Product Announcements from Lake Shore Cryotronics, Inc.