A 9 kHz to 20 GHz RF source with low spurious performance for receiver evaluation, component validation, and repeatable microwave testing. Read more...
More Product Announcements from Corech MicrowaveCorech MSG10M6G is a 10 MHz to 6 GHz low phase noise signal generator module designed for OEM integration and automated RF test systems, offering stable signal output in a compact module format. Read more...
More Product Announcements from Corech MicrowaveCorech MSG9K20G is a 9 kHz to 20 GHz low phase noise signal generator module for OEM integration and automated RF test systems, offering wideband coverage, stable signal output, and compact module-level deployment. Read more...
More Product Announcements from Corech MicrowaveSpiral heat exchanger designed for efficient heat transfer of fouling, viscous, or particle-laden fluids. Ideal for wastewater, sludge, and industrial process applications with minimal clogging and maintenance. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdA skid-mounted 1100 kW falling film chiller designed for dairy process cooling using ammonia (R717). The system utilizes pillow plate heat exchangers to deliver stable chilled water from 13°C to 0.5°C at 75 m³/h, ensuring reliable low-temperature performance and efficient heat transfer under continuous industrial operation. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdGasketed plate heat exchanger (GPHE) designed for efficient heat transfer in HVAC, food processing, chemical, and industrial applications. Flexible design, easy maintenance, and high thermal performance. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdChromatic confocal sensors uniquely solve the measurement pain points of transparent and semi-transparent materials. Featuring wavelength dispersion and coaxial optical design, they accurately detect the thickness, flatness and defects of glass, adhesive glue, optical films and transparent coatings without reflection interference, outperforming traditional laser and vision sensors. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object's surface height and displacement at Submicron level. It's a perfect choice for highly reflective materials such as metal or LCD.The whole sensor system consists of a sensor controller and one or more sensor heads. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Scanology unveils NimbleTrack Gen2: Further, faster, mighter. Read more...
More Product Announcements from SCANOLOGYWe are pleased to introduce a new generation of our measuring machine designed for inspection of Wedge Wire Screens. Wedge Wire Screen also called Johnson Screen or Wedge Wire Profile are intended for the construction of high-quality water wells, oil wells, gas wells and other filtration equipment. One of the main parameters characterizing the quality of the screen is the constancy of th... Read more...
More Product Announcements from RIFTEK EUROPE Sp. z.o.o.