Announcements
PTFE lined tank is designed for corrosive chemical storage and processing. With excellent chemical resistance, high temperature stability, and superior anti-corrosion performance, it is ideal for handling acids, alkalis, and aggressive media. Widely used in chemical, pharmaceutical, and industrial applications, custom sizes are available.
(read more)High-performance Graphite PTFE Gasket made from filled PTFE material for enhanced thermal conductivity, wear resistance, and sealing stability. Ideal for chemical processing, valves, pumps, flanges, and high-temperature sealing applications. Available in custom sizes, thicknesses, and OEM machining services.
(read more)JINSHILING manufactures flexible PTFE hoses with excellent chemical resistance, high-temperature performance, and low friction. Custom sizes are available for chemical, semiconductor, food-processing, and industrial fluid-transfer applications.
(read more)Manufacturer of PTFE molded sheets with excellent chemical resistance, electrical insulation, and high-temperature performance. Available in virgin and filled PTFE grades with custom sizes and CNC machining services.
(read more)High-performance PTFE films offer exceptional chemical resistance, low friction, high dielectric strength, and outstanding temperature stability. Ideal for electronics, aerospace, industrial sealing, insulation, and high-frequency applications, our PTFE film products are available in custom thicknesses, widths, and formats to meet demanding engineering and manufacturing requirements.
(read more)JINSHILING PTFE Bottles are manufactured from virgin polytetrafluoroethyl
High-quality skived PTFE sheet with excellent chemical resistance, low friction, and high temperature performance for industrial sealing and insulation applications.
(read more)PFA tube is a high-performance fluoropolymer tubing with outstanding chemical resistance, high temperature stability, and excellent purity. Ideal for semiconductor, chemical processing, pharmaceutical, food, and laboratory fluid handling applications.
(read more)We can produce ptfe plates of different sizes, with a maximum width of 4 meters, a thickness of 2-50mm, and a turning plate thickness of 0.02-10mm
(read more)High-precision PTFE ball valve seats ensure reliable sealing in all climates, reducing leakage and enhancing valve performance across chemical and industrial applications.
(read more)