Graphite PTFE gasket
Featured Product from Jinshiling (Heyuan) Technology Co., Ltd.
Our Graphite PTFE Gasket is manufactured from premium graphite-filled PTFE, combining the excellent chemical resistance of virgin PTFE with improved thermal conductivity, compressive strength, and wear resistance provided by graphite fillers. Compared with standard PTFE gaskets, graphite PTFE gaskets offer better dimensional stability, reduced creep, and improved sealing performance under high pressure and elevated temperatures.
These gaskets are widely used in demanding industrial environments, including chemical processing, oil & gas, pharmaceutical, food processing, semiconductor, power generation, and industrial fluid systems. They are ideal for sealing applications involving aggressive chemicals, steam, solvents, acids, and corrosive media.
Features & Benefits
• Excellent chemical resistance to most corrosive media
• Enhanced wear resistance and lower deformation than virgin PTFE
• Improved heat dissipation and thermal stability
• Low friction coefficient for reliable sealing performance
• Suitable for high-pressure and high-temperature environments
• Long service life with minimal maintenance
Applications
• Pipe flange sealing
• Pumps and valves
• Heat exchangers
• Chemical equipment
• Industrial sealing systems
• OEM machinery and custom assemblies
We provide custom CNC machined graphite PTFE gaskets in various sizes, shapes, and specifications based on drawings or samples. OEM and bulk orders are welcome. Contact us for customized sealing solutions tailored to your application requirements.