ptfe lined tank

Featured Product from Golden Collar Technology Co., Ltd .

More Info Email Supplier Request a Quote

PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids, alkalis, solvents, and corrosive media, helping improve equipment durability, safety, and operational efficiency.

Compared with traditional metal tanks, a PTFE lined tank provides outstanding chemical resistance and significantly reduces the risk of corrosion and contamination. The smooth non-stick PTFE surface minimizes material buildup, making cleaning and maintenance easier while extending the service life of the equipment.

Key Features:

• Excellent Chemical Resistance – Resistant to nearly all corrosive chemicals, including sulfuric acid, hydrochloric acid, nitric acid, and caustic solutions.

• High Temperature Resistance – Maintains stable performance under elevated temperatures and harsh operating conditions.

• Superior Corrosion Protection – PTFE lining protects the tank structure from chemical attack, reducing maintenance costs and downtime.

• Non-Stick Surface – Smooth inner lining reduces material adhesion and improves process cleanliness.

• Custom Design Available – Can be manufactured in different sizes, capacities, and configurations according to customer requirements.

Applications:

PTFE lined tanks are widely used in chemical processing, pharmaceutical manufacturing, petrochemical plants, electroplating industries, water treatment systems, and other industrial environments that require excellent corrosion resistance and chemical compatibility.

Why Choose Our PTFE Lined Tank?

Our PTFE lined tanks are manufactured using high-quality PTFE materials and advanced production techniques to ensure long-lasting performance, reliable sealing, and superior durability. We offer customized solutions based on tank size, temperature range, pressure conditions, and application requirements to meet diverse industrial needs.