This highly robust 3/4 turn screw locking system is recognized worldwide for the most demanding applications as a safe, secure and quick screw mating system. Its special ratchet mechanisms provides ultra high reliability in the most severe vibrations environments, shocks or pull on the cables. Read more...
More Product Announcements from LEMO USA, Inc.LEMO's M Series connectors support up to 10 Gb/s Ethernet (Cat 6) in rugged, IP68-rated housings. Lightweight, compact, and salt and fog resistant, ideal for aerospace, UxV and AAM applications. Read more...
More Product Announcements from LEMO USA, Inc.The EBE level sensor is a capacitive, non-invasive sensor that has been specially developed for precise level measurement in liquids and solids. These level sensors are ideal for OEM and high-volume products and impress with its immediate readiness for use and reliability. The level sensors show its strength particularly in aqueous liquids or those with high permittivity. Read more...
More Product Announcements from EBE Elektro-Bau-Elemente GmbHThis modular connector allows more than 20 million arrangements. Read more...
More Product Announcements from Nicomatic North AmericaOMM circular micro-connectors are designed for the board-to-cable interconnections. Read more...
More Product Announcements from Nicomatic North AmericaAmphenol PCD’s Field Series connectors convert standard data network cordsets into mission-ready, IP68 interconnects designed for military and rugged industrial environments. Built lightweight and field-installable, they deliver high-speed data transmission and dependable performance in tactical, mobile, and high-shock applications. Read more...
More Product Announcements from Heilind Electronics, Inc.Designed to meet the requirements of today’s high-speed applications & protocols Read more...
More Product Announcements from Omnetics Connector CorporationPatent-pending design bringing 5kV on 34 contacts in only Ø 18 mm Read more...
More Product Announcements from LEMO USA, Inc.LEMO’s high-performance connectors deliver SWaP-C optimized design, high-speed data transmission, and reliable power delivery for UxV and robotic systems. Read more...
More Product Announcements from LEMO USA, Inc.Up to 10 Gb/s M Series connectors for aerospace systems
LEMO’s M Series connectors support up to 10 Gb/s Ethernet (Cat 6) in rugged, IP68-rated housings. Lightweight, compact, and salt fog resistant, ideal for aerospace, UxV, and AAM applications. Read more...