Announcements

PCE Instruments / PCE Americas Inc. has promoted these products / services:

PCE Instruments / PCE Americas Inc. - PCE-PA 8000 3-Phase Data Logging Power Analyzer

Real-time current, voltage and power consumption measurement / Built-in data recorder with adjustable rate / Includes current clamps, alligator clips, test leads, SD card memory and 2-year warranty against manufacturer defects! (read more)

PCE Instruments / PCE Americas Inc. - Reliable Hardness Testing for Metal Parts

The PCE-500N Hardness Tester is used to reliably determine the hardness of materials, for example, in quality control or during material testing in the laboratory. The hardness tester is compact and suitable for small and medium-sized metal parts and can test materials such as aluminum, aluminum-copper alloys, brass, bronze, copper, low-alloy copper, forged copper alloys, stainless steel... (read more)

PCE Instruments / PCE Americas Inc. - Force Testing Made Simple

The Force Gauge PCE-DFG 200 X records both tensile and compressive forces with extremely precise accuracy. Tensile and compressive forces are frequently measured in test laboratories, for example to determine yield points, tear-off force or the force required to actuate buttons or switches. The device is supplied with an external measuring cell and can measure forces up to 200 N / 44.96... (read more)

PCE Instruments / PCE Americas Inc. - Precision Magnetic Field Measurement Made Easy

The Magnetometer / Magnetic Field Detector PCE-MFM 3800 is a high-precision measuring instrument for recording magnetic flux and temperature. It is ideal for applications in industry, research and development. Thanks to the automatic detection of AC or DC fields and the option of automatic or manual range selection, the Magnetometer / Magnetic Field Detector is particularly user-friendly. (read more)

PCE Instruments / PCE Americas Inc. - High-Precision Magnetic Field Analysis

For direct (DC) and alternating fields (AC)

Precise, versatile, and portable – the new PCE-MFM 3800 Series magnetic field measuring device sets standards in industry, research, and quality control. The magnetic field measuring device can be used in two different versions. One is equipped with a sensor that measures axially, meaning the magnetic field is recorded perpendicula... (read more)

PCE Instruments / PCE Americas Inc. - Measure cable lengths in seconds–without unwinding

The PCE-CLT 100 cable length measuring device/line locator is the perfect solution for anyone working in electrical installation, trades, or maintenance who needs reliable measurements. Thanks to the proven runtime method, the device determines the cable length in seconds without having to unwind the cable.

Whether you want to detect breaks or short circuits or simply determine th... (read more)

PCE Instruments / PCE Americas Inc. -  PCE-BTM 2000A & L Belt Tension Meters

The PCE-BTM 2000A and PCE-BTM 2000L belt tension meters are optical measuring instruments for determining the belt tension force. These belt tension meters consist of a display unit and a sensor on a gooseneck cable. They measure the tension of the belt in a stationary state. (read more)

PCE Instruments / PCE Americas Inc. - On-the-Go Vibration Monitoring, Fast & Accurate

Your reliable, handheld solution for fast and accurate vibration monitoring.
The PCE-VT 3700S is designed for maintenance teams who need quick, on-the-spot insight into machine health. This compact device measures vibration acceleration, velocity, and displacement—all displayed clearly on its 2.8" color graphic screen with 12 switchable languages for ease of use. (read more)

PCE Instruments / PCE Americas Inc. - Moisture Analysis for Low-Density Materials

Our Moisture Balance PCE-UX 3081 is specifically engineered for reliable moisture determination in materials such as wood shavings, animal feed, granulates, and other low-density samples — making it ideal for industries including raw material extraction, production, research, recycling, agriculture, wood, and plastics. (read more)

PCE Instruments / PCE Americas Inc. - Upgrade Your Non-Invasive Liquid Measurement Today

Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes.
Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. (read more)

PCE Instruments / PCE Americas Inc. - Air Sampler PCE-AS1

PCE-AS1 is an air sampling meter used to assess microbiological pollution and monitor hygiene. (read more)

PCE Instruments / PCE Americas Inc. - Accelerometer PCE-VDL 24I 3-Axis

For this accelerometer PCE-VDL 24I the acceleration sensor is delivered with a sampling rate of 1600 Hz. The sensor measures the acceleration, which is currently acting on it (3 axes), for example shock / vibration. The measurements take place at predetermined (selectable) time intervals. (read more)

PCE Instruments / PCE Americas Inc. - Hardness Tester for Metals PCE-2500N

PCE-2500N Hardness Tester for Metals
Portable handheld pen-sized durometer for use with steel, iron, aluminum, brass, bronze, copper and more
(read more)

PCE Instruments / PCE Americas Inc. - Material Thickness Meter PCE-UFD 50

Material Thickness Meter for non-destructive material testing / Video recording of screen content / Integrated DAC and AVG functions / A-scan display (read more)

PCE Instruments / PCE Americas Inc. - Borescope PCE-VE 200-S

Industrial Borescope
Extra small diameter (ø 3.7 mm) industrial endoscopic video inspection camera with 1 m / 3.28 ft long cable provides excellent image quality at an affordable price
(read more)

PCE Instruments / PCE Americas Inc. - Data Logging Sound Level Meter PCE-325D

Data Logging Sound Level Meter / Frequency 31.5 ... 8,000 Hz / recording mode / measurement functions: HOLD, MIN, MAX / data update 500 ms (read more)

PCE Instruments / PCE Americas Inc. - Multifunction Moisture Analyzer PCE-MA 100

Moisture Analyzer
Oven-drying moisture balance for weighing and halogen-heating samples to determine moisture content
(read more)

PCE Instruments / PCE Americas Inc. - Accelerate Melt Mass Flow Rate Testing!

The material flow tester is used for rapid testing of the melt mass flow rate of plastics. The material flow tester device is designed for both incoming goods inspection and continuous production monitoring. - Melting rate: 0.1 to 400.0 g / 10 min
- Heating temperature: 120 ... 400°C / 248 ... 752°F
- Measuring accuracy temperature: ± 0.2°... (read more)

PCE Instruments / PCE Americas Inc. - Videoscope PCE-VE 200-S3

PCE-VE 200-S3 is an industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. The waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination.

- 3.7 mm / 0.14 in camera diameter
- 3 m / 9.8 ft cable length
- 1600 x 1200 pixels JPEG image / 64... (read more)

PCE Instruments / PCE Americas Inc. - Electric Vehicle EVSE Tester PCE-EVSE 310

Electric Vehicle EVSE Tester / vehicle simulation / cable simulation / CP output and mains socket for measuring purposes / incl. transport bag (read more)

PCE Instruments / PCE Americas Inc. - Ultrasonic Flow Meter PCE-UFM 10

Ultrasonic Flow Meter / Measurement of Flow and Volume Flow via Ultrasonic / Compatible with Various Pipe Materials and Fluids / Analog Output 4 ... 20mA / RS485 Interface (read more)

PCE Instruments / PCE Americas Inc. - Ultrasonic Flow Meter PCE-TDS 200+ SL

Ultrasonic flowmeter with 32 GB data memory
Measuring range ±32 m/s / reproducibility ±0.5 % of measured value / different measuring probes / alarm limit values / 2.8 " LC display / for all media / optionally with DAkkS or ISO calibration certificate (read more)

PCE Instruments / PCE Americas Inc. - Handheld Ultrasonic Flow Meter PCE-TDS+ 200 SML

Ultrasonic flowmeter with 32 GB data memory / measuring range ±32 m/s / reproducibility ±0.5 % of measured value / different measuring probes / alarm limit values / 2.8 " LC display / for all media / optionally with DAkkS or ISO calibration certificate (read more)

PCE Instruments / PCE Americas Inc. - LAB Scales / Laboratory Scales PCE-UX 3081WQ

LAB Scales / Laboratory Scales for light and bulky materials / weighing range 400 g / adjustable heating temperature / 4-inch LC display / 4-digit device ID / large drying pan / software (optional) (read more)

PCE Instruments / PCE Americas Inc. - Inspection Camera PCE-VE 1000

PCE-VE 1000 is an industrial endoscope, borescope, videoscope or inspection camera display featuring an exceptionally large 7" high-resolution LCD screen for impressive on-screen viewing capabilities. (read more)

PCE Instruments / PCE Americas Inc. - Adhesion Tester PCE-PST 1 X

Adhesion Tester to measure the adhesive force on carrier materials / mobile, robust design / up to 500 N / high accuracy / internal memory (read more)

PCE Instruments / PCE Americas Inc. - Conductivity Meter for Metals PCE-COM 20

PCE-COM 20 Conductivity Tester for Non-Ferrous Metals

Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, 60 kHz operating frequency (read more)

PCE Instruments / PCE Americas Inc. - EMF measuring device PCE-EMF 30

EMF measuring device with LCD display Measuring range up to 1800 V/m / 3-axis measurement / for mobile and fast use (read more)

PCE Instruments / PCE Americas Inc. - Coating Thickness Gauge PCE-CT 26FN

Coating thickness gauge PCE-CT 26FN
For iron and non-ferrous substrates / Large measuring range / Rotatable color display / Low weight

- Measuring range up to 1500 µm
- Measurable substrates: Fe, NFe
- Probe: external
- Micro USB and Bluetooth interface
- Data storage for up to 600 measured values (read more)

PCE Instruments / PCE Americas Inc. - Noise Meter / Sound Meter PCE-354

Noise Meter / Sound Meter with Leq value calculation / Peak measurement / Frequency weighting A and C / Measuring range 30 ... 130 dB / MAX-Hold function / memory for 99 measured values / display with background lighting (read more)

PCE Instruments / PCE Americas Inc. - Vibration Analyzer PCE-WVS 50

Accelerometer / display OLED / / frequency range 10-1000 Hz (read more)

PCE Instruments / PCE Americas Inc. - Earth Tester PCE-ITE 55A

Earth Tester with Carrying Strap / Fast Testing for Fixed Installations / Insulation Resistance / Fault Loop Impedance / Switchable Test Voltages and Fault Currents / Menu Languages: German and English (read more)

PCE Instruments / PCE Americas Inc. - Air Quality Station PCE-AQD 50

Air quality meter with a battery life of up to 10 months

E-paper display / Easy operation /
Data memory for 1 trillion measuring points / Measuring range up to 40,000 ppm CO2 /
Temperature, humidity, atmospheric pressure, CO2 (read more)

PCE Instruments / PCE Americas Inc. - Aerosol Meter Measuring Device PCE-PCO 1

Aerosol meter / Aerosol measuring device
Handheld laser particle counter for monitoring clean room particulate concentrations, indoor air quality and exposure to dust (read more)

PCE Instruments / PCE Americas Inc. - Tension Dynamometer PCE-DFG 0K5 XF

Tension Dynamometer with external pressure load cell up to 500 N / various alarm modes / graphic display / data logger / incl. software (read more)

PCE Instruments / PCE Americas Inc. - Vibration Analyzer PCE-VT 3700

Vibration analyzer with external sensor

Handy entry-level device for vibration monitoring of machines and systems / HOLD function / Peak value measurement / Handheld device for mobile vibration measurement / Automatic ISO 10816-3 evaluation (read more)

PCE Instruments / PCE Americas Inc. - Aerosol meter PCE-AQD 50A

Aerosol meter with a battery life of up to 10 months

E-paper display / Easy operation / Data memory for 1 trillion measuring points / Measuring range up to 40,000 ppm CO2 /Temperature, humidity, atmospheric pressure, CO2 (read more)

PCE Instruments / PCE Americas Inc. - Power Indicator PCE-ND30

The power display PCE-ND30 can be used to measure 54 parameters in a UI network. (read more)

PCE Instruments / PCE Americas Inc. - Manometer PCE-PDA 01L

Manometer
Pressure gauge for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data logger

A handheld digital manometer commonly is used to measure differential pressure in heating, ventilation and air conditioning. (read more)

PCE Instruments / PCE Americas Inc. - Industrial Borescope PCE-VE 360N

PCE-VE 360N Industrial Borescope
Small-diameter flexible downhole waterproof inspection camera or industrial endoscope
(read more)

PCE Instruments / PCE Americas Inc. - Accelerometer PCE-VT 3700

Handy entry-level device for vibration monitoring of machines and systems

HOLD function / Peak value measurement / Handheld device for mobile vibration measurement / Automatic ISO 10816-3 evaluation (read more)

PCE Instruments / PCE Americas Inc. - Thickness Meter PCE-TG 75A

Thickness meter with data memory

Adjustable sonic velocity / calibration reference mounted on the housing / material thickness measurement up to 225 mm / limit value alarm / optionally with ISO calibration certificate (read more)

PCE Instruments / PCE Americas Inc. - Leeb Hardness Tester PCE-900

Surface Testing for metals
9 materials pre-calibrated / Conversion into 6 different hardness scales / Type D impact probe
(read more)

PCE Instruments / PCE Americas Inc. - Accelerometer PCE-VM 20

Accelerometer PCE-VM 20
Vibration measuring device for vibration measurement on machines / Direct evaluation according to DIN ISO 10816 / Various measurement modes / Real-time FFT analysis / Route option for fast acquisition of measuring points
(read more)

PCE Instruments / PCE Americas Inc. - Accelerometer PCE-VM 22

Accelerometer with 4 GB data memory / FFT analysis / Waveform display / Infrared temperature meter / Measuring range 0 ... 200 mm/s² / Battery life of 8 hours /
Micro USB interface / Magnetic holder / Optical speed measurement
(read more)

PCE Instruments / PCE Americas Inc. - Vibration Analyzer PCE-VM 400B

Vibration Analyzer with 4 channels / Measurement of Acceleration, Velocity, Displacement, and Rotational Speed / Evaluation according to ISO 10816 / Balancing function / 4 GB Data Storage / Includes 2 Vibration Sensors with 140cm Cable Length (read more)

PCE Instruments / PCE Americas Inc. - Tachometer PCE-LES 103

Tachometer with 3 high-power LEDs / 6160 lux @ 30 cm @ 1000 Hz 1 % / pulse width adjustable in per cent, degrees or time / phase shift / simple, clear display / mains-independent thanks to rechargeable battery operation (read more)

PCE Instruments / PCE Americas Inc. - Magnetometer PCE-MFM 2400

Precise Magnetometer with an accuracy of 1% / automatic switch-off / transverse measurement / backlight / Tesla and Gauss measurement / for static magnetic fields (read more)