Inspection Camera PCE-VE 1000
Featured Product from PCE Instruments / PCE Americas Inc.
Display only. Camera cable sold separately. See accessories to customize.
| Screen | 7" |
| LCD | 800 x 480 pixels |
| Photo resolution / format | 640 x 480 pixels / JPEG |
| Video resolution / format | 640 x 480 pixels / MPEG(with sound) |
| Drop test | 1 m / 3.3 ft fall |
| Power supply | Li - on battery |
| Interface | USB |
| Memory | Accommodates SD cards up to 32 GB |
| AV output | NTSC / PAL |
| Audio input | Built - in microphone |
| Brightness setting | Adjustable, 10 levels |
| Run time per battery charge | 5 hours |
| Charging time battery | 3 hours |
| Charging temperature | 10 ... 40°C / 50 ... 104°F |
| Operating temperature | 0 ... 60°C / 32 ... 140°F |
| Storage temperature | 0 ... 60°C / 32 ... 140°F |
| Protection class | IP 57 |
| Dimensions | 240 x 154 x 47 mm / 9.4 x 6 x 1.8 in |
| Weight | 1.3 kg / 2.9 lbs |
Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.
More Featured Products