The DuraMate™ AHDM environmentally-seal
Amphenol Industrial Operations has partnered with Eaxtron USA, a battery connector manufacturer located in Woodland Hills, CA, to sell its Effortless & Arcless UL 1977 DIN connectors, crimpers and cable assemblies that will still be available under the Eaxtron name. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Industrial Sustainable Technologies now offers a single pole power connector that is designed to exceed the performance of the UTX and H4 family of PV connectors. The Amphe-PV H4 Plus is dual-certified at 1500V DC to UL 6703 and IEC 62852. Read more...
More Product Announcements from Amphenol Communications SolutionsIntroducing the SurLok Plus Series - Now Even More Dynamic at 1500V DC!
We're thrilled to share some electrifying news with you! At Amphenol Industrial Operations, we're constantly pushing the boundaries of innovation to provide you with cutting-edge solutions. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Industrial Operations now offers EMI Wind-Lok, a reverse bayonet connector designed to deliver high power from source to load. This heavy-duty connector with EMI shielding is used in a variety of different markets, including wind turbines, offshore windfarms, electrical generators, charging systems, as well as offshore petroleum production. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Industrial Operations has enhanced its Max-M12 product line to include an X coding, high-speed connector with support for 10Gb/s (1000M Ethernet with CAT6 cable) data transmission and S coding for a safer connection with First Mate Last Break. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in 2 position, both in Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network aplications. Our quick-connect design enables denser installations, faster deployments and upgrades. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Industrial Operations now offers a connector with high-speed contacts that provide datalink solutions for critical applications. The Amphe-Lite Quadrax provides high data transfer rates, lower power consumption and excellent EMI compatibility. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol Industrial Operations (AIO), continues to expand its SurLok Plus series and cabling system to fulfill the increasing demand for higher voltage interconnections within the energy storage, electric vehicle and battery charging markets. Read more...
More Product Announcements from Amphenol Communications SolutionsAmphenol SOCAPEX’s MPO Field solution enables users to transform a standard MPO patchcord into a robust connector designed to resist the harshest environments.
The MPO patchcord is integrated into a metallic plug based on MIL-STD-38999 Series III, shell size 13 Military connector, to protect it from shocks, dust and fluids. There is no requirement for field termination. Read more...