Even EV Charging Stations need terminal blocks! Pictured are two of our many examples of terminal blocks that are suitabe for EV Charging Stations. Read more...
More Product Announcements from BlockMaster Electronics, Inc.Handheld Inner Diameter Measuring Gauge
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness.
The operation of the gauge is based on the principle of laser scanning of the inner surface of the pipe by a rotating laser head. To achieve the required accuracy, the range of contro... Read more...
More Product Announcements from RIFTEK EUROPE Sp. z.o.o.The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction.
In RF627Smart the analysis, calculations, measurements, tolerance control are carried out directly inside scanner according to the algorithm created by the user. Measurement results can be tran... Read more...
Measure with Confidence. Isolate with Certainty.
When you're dealing with high-voltage DC systems, safety and precision can't be optional. The P45000 from Knick delivers:
- SIL 2 certified (SIL 3 redundant)
- Continuous isolation up to 4.8 kV
- Measurement up to 3 kV DC
- Designed for demanding industrial and control environments
Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Read more...
More Product Announcements from Qualtek Electronics Corp.A new publication in Ultramicroscopy details a breakthrough in magnetic field-free TEM/STEM imaging—featuring the first wide-gap pole piece developed for the JEOL MARS.
Authored by Tatsuhiro Maekawa of JEOL Ltd. and Prof. Arakawa of Shimane University, this study introduces an innovative image-forming system that enables conventional TEM imaging (bright/dark field) without mag... Read more...
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. Read more...
More Product Announcements from STEGOEmbark on your best plan to move from a linear to a circular economy with the help of the new UNE-ISO 59010 standard:
- Applies to any organization, regardless of its size, sector or region Read more...
Guarantee the continuity of your business with technical standards. Read more...
More Product Announcements from AENORComplies with the quality requirements for welding with the help of:
UNE-EN ISO 9606-1:2017, UNE-EN ISO 3834-2:2022 and UNE-EN ISO 5817:2023. Read more...