Announcements

Marposs Corp has promoted these products / services:

Marposs Corp - Sealed Component Integrity: Value of Leak Testing

The increasing use of sealed components in the electronics, telecommunications, defense, transportation, and medical industries is creating increasingly stringent requirements for manufacturers in terms of quality, reliability, and traceability.

In many cases, proper product functionality depends on the enclosure's ability to protect internal components from moisture, dust, and ex... (read more)

Marposs Corp - DOSASET – Solvent Dispensing System

Marposs DOSASET delivers fast, clean, and repeatable solvent application for bonding plastic components, tubes, and joints. Its innovative rotating and vibrating system ensures consistent solvent distribution, minimizes waste, and prevents clogging. Designed for manual or automated assembly, DOSASET offers flexible, efficient bonding for medical device manufacturing. (read more)

Marposs Corp - MUPS: Reliable Touch Probing with UWB Technology

The Marposs Ultra Probing System (MUPS) uses Ultra-Wideband (UWB) technology for reliable, interference-free wireless touch probing. Designed for precise workpiece positioning and tool checking, MUPS helps improve machining accuracy, reduce scrap and production costs, and increase efficiency with automatic multi-probe management, extended battery life, and simplified setup. (read more)

Marposs Corp - Collision Monitoring System: GEMCMS

Stop collision damage before it becomes costly. GEMCMS detects machine collisions and initiates a stop signal in less than 1 millisecond, helping protect critical components and minimize unplanned downtime. (read more)

Marposs Corp - Discover Lights-Out Manufacturing at IMTS 2026

At IMTS 2026, Marposs will showcase its Lights-Out Manufacturing solutions, combining intelligent process control, measurement, and machine protection to enable accurate, safe, and efficient unattended production. Visit Booth 134324 to discover how Marposs can increase productivity, quality, and machine utilization 24/7. (read more)

Marposs Corp - I-Wave2 & Wave2 Wireless Gauging Handles

The Marposs I-Wave2 and Wave2 are wireless gauging handles with sub-micron measuring performance, an integrated 1.8" TFT color display, Bluetooth® data transmission, and interchangeable gauging heads for fast, flexible dimensional inspection. Paired with the free Ready2Gauge app, they provide an easy-to-use solution for accurate manual measurement and data management. (read more)

Marposs Corp - WRG: Radio Transmission Bore Gauge

The Marposs WRG Radio Transmission Bore Gauge delivers fast, precise in-machine measurement for machining centers and transfer lines. Built for high-volume production, it measures diameter, ovality, and cylindricity for bores up to over 200 mm. Supporting up to 8 transducers, it provides real-time quality monitoring and long battery life to improve overall productivity and process control. (read more)

Marposs Corp - OPTOQUICK – Flexible Shop-Floor Measurement

The Marposs OPTOQUICK is a flexible, high-precision measuring system designed for shop-floor quality control of cylindrical components. Combining advanced image-based technology with multi-sensor capabilities, it delivers fast, non-contact measurements, exceptional accuracy, and reliable performance across a wide range of manufacturing environments. (read more)

Marposs Corp - Leak B-Tracer: Electrolyte Leak Testing

The Leak B-Tracer is an easily retooled, semi-automatic station for Leak Testing for Electrolyte Tracing, designed for sealed battery cells. It supports fast testing with a vacuum chamber system suitable for multiple cell formats and production stages. (read more)

Marposs Corp - Boost your inspection efficiency with Optocloud S

Optocloud S brings several improvements to your production process, including:

  1. Increased ispection rates up to 100%, even for complex geometries
  2. Reduced risk of undetected defects or shipping scraps
  3. Elimination of bottlenecks caused by slower gauging systems such as tactile machines or traditional vision systems
(read more)
Marposs Corp - M39S - Scanning System

The M39S is an ultra-high precision scanning system designed to inspect matched cylindrical components by measuring bore IDs and shaft ODs along the full axial length. Using advanced pneumatic gauging technology, it delivers sub-micron accuracy for selective assembly, match grinding, honing, and quality control applications. (read more)

Marposs Corp - Non-Contact Measurement for Advanced Manufacturing

In today’s highly competitive manufacturing environment, efficiency and precision are key. The ML3G is a non-contact tool measurement system that ensures reliable tool control directly on the machine, reducing manual errors and boosting productivity. (read more)

Marposs Corp - Smarter Glass Container Volume Testing

Automatic system for measuring brimful capacity of glass containers without water (read more)

Marposs Corp - Helium Leak Testing for Data Center Connectors

Helium Leak Testing for Quick Connectors in Data Center Cooling Systems (read more)

Marposs Corp - How Marposs sensors support semiconductor quality

From wafer to perfection: how Marposs sensors support semiconductor quality (read more)

Marposs Corp - OPTOFLASH - 2D Optical Gauging

OPTOFLASH by Marposs is an advanced optical gauging solution combining 2D imaging with 3D reconstruction for fast, precise inspection of small, complex parts. Fixed-position sensors create a gap-free 3D view, delivering up to 100 measurements in 2 seconds. Its intuitive interface suits lab and production use. (read more)

Marposs Corp - Fast, Accurate Leak & Flow Testing by Marposs

Marposs Leak and Flow Testing Solutions provide fast, accurate, and reliable testing for R&D, production, and Quality Control. Featuring the Provaset T3L and Delta TM3 lines, these compact testers support manual or automated operation, offer full data management via Software Manager, and ensure compliance with quality standards across nearly every industry. (read more)

Marposs Corp - High-Precision 3D Optical Scanner

Optocloud S is a 3D optical measurement system that performs fast, complete 360° inspections on the production floor. Capturing millions of points in a single cycle, it delivers repeatable, metrology-grade results, reduces inspection time, eliminates multiple gauging tools, and supports manual or automated operation with Industry 4.0 integration. (read more)

Marposs Corp - Advanced Magnetic Separation System

This magnetic separator system allows operator to load and unload ergonomically cylindrical containers that are moved into a magnet for being processed in a segregated area. The process of separation is settable in all its variables.

This bioreactor is suitable to work flexibly a huge range of different sizes containers, diverse per diameter or height. (read more)

Marposs Corp - Simplify your measurement system with Merlin Core

Merlin Core is more than a measuring device.
It is a smart investment in efficiency, flexibility, and the future of industrial measurement. (read more)

Marposs Corp - Horizon: Interferometric Controller

Horizon is an advanced interferometric controller from Marposs, engineered for nanometric accuracy in semiconductor, 3C, and advanced industrial applications. Combining contactless measurement, long-term stability, and flexible multi-sensor support, Horizon delivers precise, repeatable results and seamless integration into automated production and metrology systems. (read more)

Marposs Corp - The High-End Solutions For Grinding Machines

Marposs presents a range of grinding technologies focused on process control, vibration monitoring, and data management. Solutions like OTX, PROTOMAR MINI, and BLÚ RECORDING help manufacturers improve machining stability, part quality, and end-to-end production traceability. (read more)

Marposs Corp - ML3G non-contact tool measurement system

ML3G is a non-contact laser tool measurement system that delivers fast, accurate presetting and inspection directly on the machine. It measures even small or fragile tools at real cutting speeds, detects breakage, verifies integrity, and scans edges. Built for harsh environments, it reduces scrap and boosts productivity with reliable, high-performance operation. (read more)

Marposs Corp - Visual Tool Setter

Introducing the latest Marposs VTS (Visual Tool Setter): a contactless optical system for ultra-precise tools with complex geometries. Its proprietary surface integrity check detects wear, micro-chipping, and damage in real time, no reference image required. A new 6-LED ring and CNC integration enable sharp imaging, automation, and reduced downtime. (read more)

Marposs Corp - NVH G-EAR—Noise Testing of Individual Gears

Marposs NVH gear tester is able to detect macro-geometry and micro-geometry defects that are responsible for gear whine and other noise phenomena. (read more)

Marposs Corp - Helium Leak Testing for Quick Connectors

Helium Leak Testing for Quick Connectors in Data Center Cooling Systems (read more)

Marposs Corp - M112 Gauge Station for Aerospace Bearings

M112 is a manual or automatic gauge station developed to provide a complete solution to measure a wide range of bearings and their components (read more)

Marposs Corp - Electrical Test in Prismatic Battery Cells

Meet Marposs solutions designed for comprehensive testing and control of electric motors and their components — with full integration into your production line. (read more)

Marposs Corp - Next-Generation Thermal Control for Die Casting

Smarter Thermal Control for the Die Casting Industry Now More Modular and Precise than Ever
Marposs is proud to unveil the third generation of Total Thermal Vision (TTV), the most advanced thermal control system for the die casting industry. The new TTV brings unparalleled accuracy, increased modularity, and cutting-edge digital integration to modern foundries. (read more)

Marposs Corp - The all in one gauging computer

Merlin Core is the new smart and powerful all-in-one measuring device tailored for today’s industrial challenges.

Available in both analog and digital version, it delivers an excellent cost-per-measurement point for simple setups, while effortlessly supporting advanced applications through its expandable sensor network and high-performance computing capabilities. (read more)

Marposs Corp - Modular Sensors Network

SmartNet is the new fast, flexible and modular measurement system that is automatically configured to facilitate the acquisition of measurements.

Pencil probes, plug gauges, measuring cells, QuickBlocks and any other Marposs sensor can now be supplied with the SMART connector to be integrated in the SmartNet. (read more)

Marposs Corp - How gearboxes & housings are tested for quality

Ever wondered how gear boxes and housings are tested for top quality?
Check out our latest video showcasing a cutting-edge automated testing line designed for leak testing and visual inspection across four specialized stations. (read more)

Marposs Corp - Marposs's eddy current probes

With more than 350 eddy current probes in portfolio, every specific inspection problem can be solved and in case of needs, a customized probe can be realized to solve special application requirements. All probes are designed, prototyped and produced by Marposs.

Each probe can be connected to Marposs NDT electronics E59N, E70S or E70T. (read more)

Marposs Corp - Process Monitoring for Metal & Sheet Metal Forming

The X7 expert system makes device set-up easier and helps the operator to quickly and easily adapt to different monitoring tasks. (read more)

Marposs Corp - Acoustic Emission Sensors for Grinders

The acoustic sensors are one of the components of the monitoring system on grinding machines. They check the noise issued at the point where the part or dresser touch the grinding wheel. (read more)

Marposs Corp - Automotive Glass Inspection Software

The Glass AddON adds to the Marposs Quick SPC measuring software all the functions designed for the automotive glass industry to provide fast programming and specific display of a large number of measurements. (read more)

Marposs Corp - The latest in 3D precision inspection solutions

Marposs OptoCloud EDU (Electric Drive Unit) is the latest generation of 3D precision inspection solutions, designed for the Electrical Vehicle Industry and its unprecedented quality assurance processes. (read more)

Marposs Corp - The MECLAB.X Bench Top Laser Micrometer

The MECLAB.X Bench Top Laser Micrometer is a high precision instrument for ultra-high accuracy diameter measurements. (read more)

Marposs Corp - Non-contact visual tool setter

Compact tool setter with 0.1 µm resolution, using shadow projection for quick, detailed data capture even at peak spindle speeds. (read more)

Marposs Corp - Non-contact measurement with ChromaLine sensor

Based on STIL's chromatic confocal technology, ChromaLine sensor family represents the next step in industrial integration.

Thanks to its accuracy, its robustness and a life span of several years without any maintenance, MPLS sensors are adapted to the requirements of on-line control. (read more)

Marposs Corp - Manual Snap Gauge
  • Extremely precise measurements to assure best quality controls
  • Maneuverable to perform fast and continuous inspections
  • Rugged to maintain high reliability over time
  • Complete solution for checking all smooth outside diameters of crankshaft
(read more)
Marposs Corp - USB Data Acquisition System

The Marposs range of data acquisition devices is essential when connecting measurement devices to an electronic display unit or an industrial computer. Due to the wide variety of available versions, with the EasyBox system it is possible to use the same industrial computer with all Marposs gauges and components, constructing an application that is perfectly suited to your needs. (read more)

Marposs Corp - Laser Micrometers for single-axis measurement

The XLS (eXactum Laser Scan Micrometer) series Laser Gauges represent the latest technological development in laser scanning micrometry, featuring record performance. (read more)

Marposs Corp - Single horizontal scanning sensor

Introducing an advanced ultrasonic scanning sensor designed to provide precision measurements on web materials up to 5.4 metres wide. Whether in wet or dry processes, this innovative sensor provides a simple but highly accurate solution for monitoring and controlling the basis weight of your materials. (read more)

Marposs Corp - Displacement sensors

RedCrown2™ is the latest generation of pencil probes developed by Marposs, to provide the highest metrological performance levels in any application.

The compact shape, measurement precision, sturdy design, ease of clamping make this type of sensors the basic element for creating customised solutions. (read more)

Marposs Corp - Helium Leak Testing

HeSNIFFER, the solution for in-line leak testing in the HVAC-R industry (read more)

Marposs Corp - OCV Test Bench

ELECTRICAL TEST BENCH FOR PEM FUEL CELLS STACK ASSEMBLY

  • Leak testing after stack assembly
  • Leak testing of the housing and the complete Fuel Cell assembly
  • Break-in procedure and End-of-Line testing machine
(read more)
Marposs Corp - Marposs Testing Service for Fuel Cell Components

Marposs stands as a leading competence center dedicated to advancing fuel cell technology. Our comprehensive testing services cater to the critical needs of fuel cell component development, with a particular focus on leak testing for bipolar plates and also a wide range of other fuel cell components and other tests. (read more)