OPTOFLASH - 2D Optical Gauging

Featured Product from Marposs Corp

More Info Email Supplier Request a Quote

OPTOFLASH is an advanced addition to Marposs’ portfolio of optical measuring systems, engineered to deliver high-speed, high-precision quality control for small-size shafts, fasteners, dental implants, and aerospace components.

The system features a unique architecture based on multiple fixed-position 2D sensors that capture images from different perspectives and seamlessly merge them into a single, continuous representation. This eliminates stitching gaps and ensures complete measurement integrity across the entire part, with an axial range of up to 300 mm.

Designed for both laboratory and production environments, OPTOFLASH eliminates the need for Z-axis movement, significantly improving speed while maintaining exceptional accuracy and repeatability. Its intuitive “Optic” software interface allows users to quickly program measurements by simply scanning the part, while enhanced graphical displays provide clear 3D visualizations and detailed insights for fast validation and troubleshooting.

Key Benefits:

  • Ultra-Fast Measurement Cycles: Executes up to 100 static measurements in just 2 seconds, independent of measurement distribution along the part
  • 3D Reconstruction Clarity: Provides a complete, gap-free visualization of the part for improved inspection accuracy
  • Ease of Programming: Intuitive “Optic” software enables quick setup by scanning the part
  • User-Friendly Operation: Simplified interface allows operators to start measurements and validate results within seconds
  • Consistent, Stable Performance: Fixed-position sensors eliminate mechanical stress, ensuring repeatability over millions of cycles
  • Low Maintenance Requirements: Durable design reduces wear and minimizes ongoing service needs

With its combination of speed, precision, and ease of use, OPTOFLASH sets a new standard in optical gauging, helping manufacturers streamline inspection processes and achieve superior quality control.