Displacement sensors

Featured Product from Marposs Corp

More Info Email Supplier Request a Quote

Red Crown2
Red Crown2 is a line of measurement pencil probes with high precision ball movement and various connection options. They can be used in numerous applications and combined with various interfaces.
The range also allows for a high level of customisation based on the customer's specifications, to provide optimal solutions for every requirement.
The analogue Red Crown2 version, with LVDT or HBT transducer, can be used with standard Marposs electronic units as well as with other electronic units available on the market.
These measurement devices are also available without connector (UNPLUGGED), so that the user can X his preferred connector.

The Red Crown2 USB version, integrates all the interface electronics of the transducer inside the USB connector.
The measurement can be displayed with Marposs electronic units (Nemo, Merlin, E9066) or with a direct connection to a device with a USB port, that sees the Red Crown2 USB as a virtual COM port.

Marposs has developed software for the measurement acquisition (U-Com, Easy Acquisition and QSPC); or a list of simple protocol commands can be used to integrate the measurement in other third party programming environments.
Both static and dynamic measurements can be performed (maximum sampling frequency: 1000 acquisitions/s).
The digitised Digi Crown2 version, combined with the Digi Crown Network System, guarantees high levels of measurement accuracy thanks to the linearisation data stored in the connector memory. The network interface box can read the error map and perform an automatic compensation.

The information stored in the connector guarantees the connection to the  Digi Crown Network System without having to program the individual probe (plug&gauge).
Both static and dynamic measurements can be performed (maximum sampling frequency: 4000 samples/s).
Even though designed for the Digi Crown Network System, the Digi Crown2 probes can be connected to the standard Marposs LVDT interface devices.

The new RedCrown2 Smart, digitalises and linearises the measurement signal. It integrates a LED and Ø8mm feedthrough connector to simplify the application layout ensuring a quick connection to the SmartNet modular network.

Benefits:

  • easy to install
  • reliable and sturdy
  • excellent precision measurement
  • easy maintenance
  • suitable for workshop use (IP65)
  • the interchangeable contact ensures that the probe can be adapted to the most disparate applications
  • wide range of customisable configurations (specifications and layout)
  • easy to integrate in third party systems thanks to the specific TOOL SW

 

follow us on:

 

Marposs
Marposs, leading global supplier of precision metrology equipment for shop-floor inspection, measurement and process control solutions, provides:
- gauging and compensation systems for grinders and other machine tools;
- manual gauges, sensors, probes and other gauge components;
- automatic measurement and inspection systems;
- industrial computers, hw and sw for data collection, process analysis, SPC and process control;
- equipment for leak detection, non-destructive testing, functional checks